The Liquid Level Sensor, part number 92C8771, is designed for applications requiring reliable liquid level detection in various environments. It features a maximum operating pressure of 150 psi and is constructed from brass, ensuring durability and resistance to corrosion. The sensor is suitable for use with oils and water, providing excellent stability in these liquids. The LS-1900 series, to which this sensor belongs, is known for its large float displacement, making it capable of withstanding rough service and suitable for high viscosity liquids. The switch operation can be configured as normally open (N.O.) or normally closed (N.C.) by inverting the float on the unit stem, except for models with Teflon floats. This sensor is RoHS compliant and has a temperature operating range of -40°F to +230°F for oil and up to 180°F for water. It is also U.L. recognized and CSA listed, ensuring compliance with safety standards. The electrical termination consists of No. 18 AWG polymeric lead wires, providing ease of integration into existing systems.
Gems Sensors 35676 Level Sensor
SWITCH, LEVEL, NO (REVERSIBLE), BRASS, VERT., SPST, 1/4 NPT MALE, 18AWG 24", POLY. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SENSOR; Operating Pressure Max:150psi; Sensor Body Material:Brass; Output Current:-; Product Range:LS-1900 Series; Operating Pressure Range:0psi to 150psi RoHS Compliant: Yes
| RS Components, Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Level Sensors | Level Sensors | Level Sensors |
| Product Number | 607565 | 63879460 | 92C8771 |
| Product Name | Level Sensors | Level Switch | Liquid Level Sensor; Operating Pressure Max Gems Sensors |
| Level Measurement Type | Single Point or Multi-Point Level |