Gems Sensors & Controls Level Control 16MA1A00303

Description
LIQUID LEVEL CONTROL, 4,700 OHM DIRECT ACTING MODE OF OPERATION, 120VAC SUPPLY VOLTAGE, SPDT (1 NORMALLY OPEN/1 NORMALLY CLOSED), 8 PIN OCTAL SOCKET STYLE, GENERAL PURPOSE PLUG-IN MODULE WITH NO ENCLOSURE, SCREW CONNECTOR SOCKET, 3 SECOND TIME DELAY. FREE 2 YEAR RADWELL WARRANTY
Description
LIQUID LEVEL CONTROL, 4,700 OHM DIRECT ACTING MODE OF OPERATION, 120VAC SUPPLY VOLTAGE, SPDT (1 NORMALLY OPEN/1 NORMALLY CLOSED), 8 PIN OCTAL SOCKET STYLE, GENERAL PURPOSE PLUG-IN MODULE WITH NO ENCLOSURE, SCREW CONNECTOR SOCKET, 3 SECOND TIME DELAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Level Control - 64694951 - Radwell International
Willingboro, NJ, United States
Level Control
64694951
Level Control 64694951
LIQUID LEVEL CONTROL, 4,700 OHM DIRECT ACTING MODE OF OPERATION, 120VAC SUPPLY VOLTAGE, SPDT (1 NORMALLY OPEN/1 NORMALLY CLOSED), 8 PIN OCTAL SOCKET STYLE, GENERAL PURPOSE PLUG-IN MODULE WITH NO ENCLOSURE, SCREW CONNECTOR SOCKET, 3 SECOND TIME DELAY. FREE 2 YEAR RADWELL WARRANTY

LIQUID LEVEL CONTROL, 4,700 OHM DIRECT ACTING MODE OF OPERATION, 120VAC SUPPLY VOLTAGE, SPDT (1 NORMALLY OPEN/1 NORMALLY CLOSED), 8 PIN OCTAL SOCKET STYLE, GENERAL PURPOSE PLUG-IN MODULE WITH NO ENCLOSURE, SCREW CONNECTOR SOCKET, 3 SECOND TIME DELAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Level Sensors
Product Number 64694951
Product Name Level Control
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Horizontal Float Valve – Side Mounting - OKC-2250-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details