Radwell International Datasheets for Level Sensors

Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more

Page: 1 2
Product Name Notes
(5220110), LEVEL CONTROLLER, 1 CHANNEL, 20-250 VAC/DC UNIVERSAL VOLTAGE SUPPLY, 40-70 HZ, 2 RELAYS (CHANGEOVER), LED INDICATOR, REMOVEABLE TERMINAL BLOCKS, IP 20. FREE 2 YEAR RADWELL WARRANTY
(7545072), LEVEL CONTROLLER, SINGLE CHANNEL, 115 V, DUAL LEVEL CONTROLLER, ADJUSTABLE TIME DELAY. FREE 2 YEAR RADWELL WARRANTY
ADJUSTABLE FLOAT SWITCH, BRASS STEM AND BUNA-N FLOAT, 2 INCH NPT, 36 INCH MAX LEVEL. FREE 2 YEAR RADWELL WARRANTY
ANCHOR SCIENTIFIC Sensors & Switches P20NO
ANCHOR SCIENTIFIC Sensors & Switches P20NONC
ANCHOR SCIENTIFIC Sensors & Switches P30NO
ANCHOR SCIENTIFIC Sensors & Switches P40NO
ANCHOR SCIENTIFIC Sensors & Switches PM25NO
ANCHOR SCIENTIFIC Sensors & Switches PM30-NO
ANCHOR SCIENTIFIC Sensors & Switches S30-NO
ANCHOR SCIENTIFIC Sensors & Switches SM20-NO-NC
ANCHOR SCIENTIFIC Sensors & Switches SM30-NO-WT
ANCHOR SCIENTIFIC Sensors & Switches SM30-NO
ANCHOR SCIENTIFIC Sensors & Switches SM30NC
ANCHOR SCIENTIFIC Sensors & Switches SM50NO/NC-DT
ANCHOR SCIENTIFIC Sensors & Switches SM50NO
ANDERSON NEGELE, VNV-WD-110VAC, VNVWD110VAC, RELAY LEVEL CONTROL SENSOR, 110VAC, 250V/6A AC, 0.1-100KOHM. FREE 2 YEAR RADWELL WARRANTY
AUTOMATIC LEVEL-SENSED DRAIN, FOR USE IN GARDNER DENVER AIR COMPRESSOR, 3000SCFM CONDENSATE REMOVAL, 2/2-WAY DIRECT-ACTING VALVE, CONFIGURABLE NC/NO ALARM SIGNAL, INTEGRATED MESH STRAINER, 230VAC 50/60HZ RATING, IP65 PROTECTION. FREE 2...
AUTOMATION COMPONENTS INC Sensors & Switches PTS4.1
BINDICATOR LEVEL SWITCH, 3/4" NPT, POWDER COATED ALUMINUM, POINT LEVEL PADDLE WHEEL. FREE 2 YEAR RADWELL WARRANTY
BINDICATOR Sensors & Switches MR1Y1
BINDICATOR Sensors & Switches PRO-AGAX1
BINDICATOR Sensors & Switches R-H-AX1
BINDICATOR Sensors & Switches RA-H-AX1
CAPACITIVE SENSOR, 10-35 VDC, 300 MA. FREE 2 YEAR RADWELL WARRANTY
COMPACT RADAR SENSOR, 15 M SENSING RANGE, ON-SITE DISPLAY, 3-KEY OPERATION, 4-20 MA/HART OUTPUT. FREE 2 YEAR RADWELL WARRANTY
CUTLER HAMMER Sensors & Switches LS-XLB
CYNERGY3 Sensors & Switches SSV66A200E1GP
DISCONTINUED BY MANUFACTURER, CHANGE OVER MECHANISM, W/HANDLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONDUCTIVE LEVEL SWITCH, ELECTRODE RELAY, NE SERIES, SINGLE CHANNEL, SUPPLY 110 VAC 50/60 HZ, 2 VA, OUTPUT 250 VAC 5 AMP, SCREW TERMINALS, LED INDICATOR, DIN RAIL/PANEL...
DISCONTINUED BY MANUFACTURER, CONDUCTIVE SENSOR APLIFIER, 115V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE, ONE LEVEL, LCD, INDICATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL SWITCH, 600V 20A, TYPE W, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC-CURRENT LEVEL RELAY, 120 VAC, 45-65 HZ, 2 W, 11-PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, SIZE 2, BULLETIN 712, FORM 2 FEET, TYPE 1A, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DUAL LEVEL RELAY, OPTO SENSING, CONTROL NPN, 120V AC SUPPLY, 50/60HZ, 2 WATT, 10 AMP, 11 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOAT LEVEL SWITCH ASSEMBLY, REPLACED BY R901287882. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOAT SENSOR SWITCH, (010-1134), 3 LEVEL FLOATS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOAT SWITCH, 15 AMP, 115 VOLTS, 1/2HP, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOAT SWITCH, POLYSULFONE CONSTRUCTION, 225F MAX, POSSIBLE REPLACEMENT LV-110. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLUID LEVEL CONTROLLER, 8 PIN, PLUG-IN, SPDT, 10A, 110VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATING SWITCHING AMPLIFIER, 2-CHANNEL, INTRINSICALLY SAFE INPUT CIRCUITS, NO / NC SELECTABLE, 2 PNP TRANSISTOR OUTPUTS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEVEL CONTROL RELAY, 3.5-25 KOH, 115 VOLTS, 120 VAC, 45-65 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEVEL DETECTION VIBRATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEVEL DETECTOR, 125/250/480V, 20AMPS, (4-3103). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEVEL PROBE, 1 AMP, SPDT, 24 V DC, 360 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEVEL SENSOR, -1 TO 64 BAR, 20-250 VAC, 125 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEVEL SENSOR, 12/24 VDC, 1/4 IN, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEVEL SWITCH, 25 PSI, 120/240 VAC, 24/120 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEVEL SWITCH, 6 5/8" LONG, 2 AMP, 110 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEVEL SWITCH, DUAL LEVEL RELAY, CURRENT / VOLTAGE, NON-RETURN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEVEL SWITCH, STAINLESS STEEL LIQUID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER LEVER, HERMETIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIQUID LEVEL CONTROL, LVK-50 SERIES,--40 TO 300 F OPERATING TEMPERATURE, 750 PSI, STAINLESS STEEL, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIQUID LEVEL CONTROLLER, 230 VAC, 5 AMPS, 8 POST STANDARD CONNECTION, ADJUSTABLE SENSE RESISTANCE, FILL OPERATION, PLUG IN MOUNT/OCTAL, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MERCURY SWITCH 6INCH WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MERCURY SWITCH, 150 SERIES, 2 WIRE, PUMP CONTROL & LOW WATER CUT-OFF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPTICAL LEVEL SWITCH, 24VDC, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POINT LEVEL CONTROL, RF ADMITTANCE, 120 VAC, DOUBLE POLE DOUBLE THROW RELAY, 10 INCH COTE-SHIELD, 48 INCHES LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POINT LEVEL CONTROL, Z-TRON III, RF ADMITTANCE, 120 VAC, DOUBLE POLE DOUBLE THROW RELAY, 10 INCH COTE-SHIELD LENGTH, 36 INCHES LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY LEVEL CONTROL, EXPLOSION-PROOF, ULTRA MAG, 15 AMP, NEMA 4X ENCOLOSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RADIO FREQUENCY LEVEL CONTROL, RF-8000 SERIES, STANDARD PROBE TYPE, EXPLOSION PROOF NEMA 7/9, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, LIQUID LEVEL CONTROL, PUMP DOWN, 10 A, SPDT, 8-PIN PLUG-IN, 220 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, LIQUID LEVEL CONTROL, PUMP UP/DOWN, SWITCH SELECTABLE, 10 A, SPDT, OPEN PC BOARD TYPE, 110 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, LIQUID LEVEL CONTROL, PUMP UP/DOWN, SWITCH SELECTABLE, 10 A, SPDT, OPEN PC BOARD TYPE, 220 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMITTER / RADAR ANTENNA, 24 VDC, 4-20 MA, DIGITAL DISPLAY / KEYPAD, INTRINSICALLY SAFE, DIE CAST, 1/2" NPT, TFE, 316 STAINLESS STEEL, 300 MM ANTENNA EXT. FREE...
DISCONTINUED BY MANUFACTURER, ULTRASONIC LEVEL SWITCH, ECHOSWITCH II, OUTPUT 3X SPDT, 95-250 VAC,1IN NPT, IP65. FREE 2 YEAR RADWELL WARRANTY
DWYER,PROXIMITY CONTROLS CORP,W11RK1-019,W11R K1019,12/240V,2.2W,5 0/400HZ. FREE 2 YEAR RADWELL WARRANTY
ELECTRODE, FOR LIQUID LEVEL CONTROL, USE UP TO 240 PSI STEAM PRESSURE. FREE 2 YEAR RADWELL WARRANTY
ELECTROMATIC Sensors & Switches SV215-115
FLOAT SENSOR. FREE 2 YEAR RADWELL WARRANTY
FLOAT SIWTCH, MAGENETIC, NCP SERIES, POLYPROPYLENE, 100 PSI, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY
FLOAT SWITCH VERTICAL POLYPROPYLENE. FREE 2 YEAR RADWELL WARRANTY
FLOAT SWITCH, 1/8IN THREAD, 300SPI MAX, 200F MAX, LIQUID LEVEL MINIATURE SWITCHES, 0.6 FLOAT SG, HIGH TEMP, HIGH PRESSURE, CORROSIVE CONDITIONS. FREE 2 YEAR RADWELL WARRANTY
FLOAT SWITCH, 120VAC, BLUE, 4.5". FREE 2 YEAR RADWELL WARRANTY
FLOAT SWITCH, 2.5 INCH, WITH WEIGHT, 115 VAC, 4.5-230 AMPS. FREE 2 YEAR RADWELL WARRANTY
FLOAT SWITCH, 250 VAC, 10 A, 4-3/8 INCH FLOAT DIAMETER, N.O./N.C, MAX LIQUID TEMP: 176 DEGREES F. FREE 2 YEAR RADWELL WARRANTY
FLOAT SWITCH, 4.5 INCH PIPE, W0 MOUNT TYPE, NC, RED. FREE 2 YEAR RADWELL WARRANTY
FLOAT SWITCH, CPVC AND POLYPROPYLENE, 1/4 INCH NPT, 1 AMP, 120-240V AC, 100 W. FREE 2 YEAR RADWELL WARRANTY
FLOAT SWITCH, MINI-FLOAT, TYPE P, PIPE MOUNTED, NORMALLY OPEN, SPST, 2.5 INCH, 120 VAC, 125 VA, 30 FT CABLE LENGTH, BLUE, (PM30-NO-BLUE). FREE 2 YEAR RADWELL WARRANTY
FLOAT SWITCH, MS SERIES, 10 BAR, 1-4 AMP, 250 VAC, 24 VDC, 5 M CABLE LENGTH, CABLE MOUNT, 0 TO +45 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
FLOAT SWITCH, NORMALLY OPEN, 20FT LEAD, 15 @ 120VAC, 10 @ 230VAC. FREE 2 YEAR RADWELL WARRANTY
FLOAT SWITCH, NSP SERIES, PP, TUBULAR. FREE 2 YEAR RADWELL WARRANTY
FLOAT SWITCH, POLYPROPYLENE, 1/4 INCH NPT, 60 WATT, WITH SLOSH SHIELD. FREE 2 YEAR RADWELL WARRANTY
FLOAT SWITCH, SERIES M, MECHANICAL TILT, NON-MERCURY, SEALED CABLE, SPDT, FORM C, WIDE ANGLE, 40 FEET CABLE LENGTH, WEIGTH TETHER METHOD, WEIGTH PART NUMBER: 7762381. FREE 2 YEAR RADWELL WARRANTY...
FLOAT SWITCH, SPDT, 120-240 V AC, 50/60 HZ, 49 FT. FREE 2 YEAR RADWELL WARRANTY
FLOAT SWITCH, STAINLESS STEEL AND POLYPROPYLENE, 1/4 INCH NPT, 0.50 AMP, 120-240V AC, 60 W. FREE 2 YEAR RADWELL WARRANTY
FLOAT SWITCH, STAINLESS STEEL, 1/4 INCH NPT, 60 WATT WITH 48 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
FLOAT SWITCH, SUSPENDED, 40 FOOT, NORMAL OPEN. FREE 2 YEAR RADWELL WARRANTY
FLOAT SWITCH. FREE 2 YEAR RADWELL WARRANTY
FLOAT, 20 FOOT, NO BLACK, ROTO-FLOAT. FREE 2 YEAR RADWELL WARRANTY
FLOAT, 20FT CABLE, RED BALL, NC ROTO-FLOAT. FREE 2 YEAR RADWELL WARRANTY
FLOAT, 25FT, BLACK BALL, NO ROTO-FLOAT. FREE 2 YEAR RADWELL WARRANTY
FLOAT, PIPE MOUNTED, 20 FOOT, NORMAL OPEN. FREE 2 YEAR RADWELL WARRANTY
FLOAT, TYPE S, SUSPENDED, 30FT, NC, RED BALL, ROTO-FLOAT. FREE 2 YEAR RADWELL WARRANTY
FLOATING POINT INPUT (90 SEC), PRESSURE OUTPUT (0-15PSI), DUAL VALVE, MAINTAINS BRANCH PRESSURE, (0-10PSI, 5-15PSI SELECTABLE). FREE 2 YEAR RADWELL WARRANTY
FLOWLINE Sensors & Switches LP15-1405
FLOWLINE Sensors & Switches LV20-1201
FLOWLINE SWITCH-TEK FLOAT LIQUID LEVEL SWITCH, VERTICAL MOUNT, 4.3IN INSERTION LENGTH, 1.0IN DIAMETER SLOSH SHIELD FLOAT, POLYPROPYLENE WETTED PARTS, -40 TO 194 DEG F, 3/4IN MALE NPT PROCESS CONNECTION, SPDT...
FLUID LEVEL CONTROLLER, 8 PIN, PLUG-IN, SPDT, 10A, 110VAC, POWER CONSUMPTION: 2VA, EXTERNAL DEPTH: 48MM, OPERATING TEMP MAX: +60C, OPERATING TEMP MIN: -10C. FREE 2 YEAR RADWELL WARRANTY
GEMS SENSORS Sensors & Switches LS-1950
HOPPER LEVEL CONTROL W/ 3-VANE 7IN DIAMETER SS PA. FREE 2 YEAR RADWELL WARRANTY
IN-LINE OR SUBMERSIBLE CPVC, 1/2 INCH MNPT PIPE CONNECTION, 25 FT CABLE BNC.NO TEMP COMP.. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL TILT FLOAT SWITCH, PLASTIC, 49 FT CABLE, SPDT. FREE 2 YEAR RADWELL WARRANTY
KOBOLD Sensors & Switches NKP-24011
KOBOLD Sensors & Switches NKP-PFLT2401
LEVEL CONTROL LIQUID DRAIN OPERATION ,5AMP, 120VAC,ISOLATED 5A SPDT CONTACTS,LED STATUS INDICATIOR,PLUG-IN SOCKET MOUNTING, 6 OZ. FREE 2 YEAR RADWELL WARRANTY
LEVEL CONTROL, 10 AMP, 110 VAC, 50/60HZ, 1POLE, 8PIN. FREE 2 YEAR RADWELL WARRANTY
LEVEL CONTROL, LIQUID CONDUCTIVE, 2CIRCUITS, 1POLE, 110VAC, 60CY, 10AMP. FREE 2 YEAR RADWELL WARRANTY
LEVEL CONTROL, PULSE POINT, 5AMP, 28VDC, 120VAC 50/60HZ . FREE 2 YEAR RADWELL WARRANTY
LEVEL DISPLACER, CARBON FILLED PTFE WEIGHT 223G DIAMETER 90MM. FREE 2 YEAR RADWELL WARRANTY
LEVEL INDICATOR, 120VAC, 1SPDT, POWDER COATED ALUMINUM, ALUMINUM FRAME NECK, NPT 1-1/4 INCHES, POWDER COATED STEEL 8" MOUNTING PLATE, SIDE MOUNTING, HALF COUPLING, STANDARD 4-VANE PADDLE, (H-19 AND H-370 INCL).
LEVEL INDICATOR. FREE 2 YEAR RADWELL WARRANTY
LEVEL SENSOR 3/8IN NPTF 0 SEC DELAY 9-36VDC. FREE 2 YEAR RADWELL WARRANTY
LEVEL SENSOR 9-36V. FREE 2 YEAR RADWELL WARRANTY
LEVEL SENSOR CAP 2 PROBE SS, 540 SERIES, CONDUCTIVE LEVEL PROBE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
LEVEL SENSOR SPST SIDE ENTRY. FREE 2 YEAR RADWELL WARRANTY
LEVEL SENSOR TRANSMITTER, ECHOBEAM, HORIZONTAL CABLE ORIENTATION, 1-1/2 INCH NPT, 4-20 MA WITH HART SIGNAL OUTPUT. FREE 2 YEAR RADWELL WARRANTY
LEVEL SENSOR, OPTICAL, NPN, NC, 510 SERIES, DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
LEVEL SWITCH, 1/2IN NPT, 12VAC, NC, 1200PSIG MAX. FREE 2 YEAR RADWELL WARRANTY
LEVEL SWITCH, 100W, 120-240VAC. FREE 2 YEAR RADWELL WARRANTY
LEVEL SWITCH, 24 VDC, 17 IN PROBE. FREE 2 YEAR RADWELL WARRANTY
LEVEL SWITCH, 5AMPS, 115-120 VAC, 50/60 HZ, 3 WATTS. FREE 2 YEAR RADWELL WARRANTY
LEVEL SWITCH, AUTO CALIBRATION, RF ADMITANCE, 19-250VAC, 18-200VDC, 1 DPDT RELAY, DRY CONTACTS, 5AMP 120VAC MIN 100MA 12VDC, 3/4IN CONDUIT ENTRIES, REMOTE NO CABLE, SENSING ELEMENT NOT LISTED. FREE 2...
LEVEL SWITCH, COMPACT, CONDUCTIVE, 1-1/2" LENGTH, SPDT, POLYPROPYLENE. FREE 2 YEAR RADWELL WARRANTY
LEVEL SWITCH, LIQUID, 3/4 INCH PVC, 140 DEGREE F MAX, 50 PSI, 30 VA. FREE 2 YEAR RADWELL WARRANTY
LEVEL SWITCH, LIQUID, MINIATURE, 1/8 INCH THREAD, 150 MAX PSI, 105 DEGREE F MAX, 0.45 FLOAT SG, FUELS AND LUBRICATING OILS. FREE 2 YEAR RADWELL WARRANTY
LEVEL SWITCH, RF ADMITANCE, STANDARD AUTO CALIBRATION, POWER SUPPLY, 19-250VAC 18-200VDC, 1-1/2IN CONDUIT ENTRIES, INTEGRAL, 2W 50/60HZ, SENSING ELEMENT NOT LISTED. FREE 2 YEAR RADWELL WARRANTY
LEVEL SWITCH, RF ADMITTANCE, STANDARD AUTO CALIBRATION, POWER SUPPLY, 19-250VAC, 18-200VDC, 1 DPDT RELAY DRY CONTACTS 5AMP 120VAC, 3/4IN CONDUIT, INTEGRAL, SENSING ELEMENT NOT LISTED. FREE 2 YEAR RADWELL WARRANTY...
LEVEL SWITCH, ROTOR, 120 VAC, 50/60 HZ, POWER PAK, ENCLOSED, NO PADDLE. FREE 2 YEAR RADWELL WARRANTY
LEVEL SWITCH, SIDE MOUNTED, 105C MAX, 100PSIG MAX, 30W SPST, 120/240VAC 0.28/0.14AMP, 24/120VDC 0.28/0.07AMP. FREE 2 YEAR RADWELL WARRANTY
LEVEL SWITCH, SIDE-MOUNTED, LIQUID, 50 VA SPST, 1/2 " NPT MALE, 100 PSI, 82 °C, PVDF, LVN-90 SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY
LEVEL SWITCH, SINGLE POINT, SINGLE THROW, 50-240VAC. FREE 2 YEAR RADWELL WARRANTY
LEVEL SWITCH, SPST SWITCH TYPE, 20 VA, 120-240 VAC, 1/8 IN NPT, 316 SS MOUNT & STEM. FREE 2 YEAR RADWELL WARRANTY
LEVEL SWITCH, SWITCH-TEK LZ12 VIBRATION LIQUID, RYTON, 3/4" NPT, 12-36 VDC REQUIRED. FREE 2 YEAR RADWELL WARRANTY
LEVEL SWITCH,ENCLOSED 120 VAC, 50/60 HZ, 24 VDC, 5 WATT. FREE 2 YEAR RADWELL WARRANTY
LEVEL TRANSMITTER, ANALOG OUTPUT, 150754, XT-800 SERIES, BUNA N . FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, LEVER ACTUATOR, 15.1AMP, SPDT. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL CONTROL, 120 VAC, 50/60 HZ, 5 AMP. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL CONTROL, RESISTANCE SENSOR, NS156 MODEL, PUMP UP LOGIC, WITH TIME DELAYED OUTPUT, 120 VAC, SINGLE PROBE. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL CONTROLLER, 5 AMPS, 120 VAC, PUMP, SPDT RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL FULL SIZE SWITCH, 1/4IN THREAD, 200PSI MAX, 200F MAX, LIQUID LEVEL FULL SIZE SWITCHES 0.55 FLOAT SG, HIGH TEMP, HIGH PRESSURE, CORROSIVE CONDITIONS. FREE 2 YEAR RADWELL WARRANTY...
LIQUID LEVEL SENSOR 70W CONTACT PP. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SWITCH 2000PSIG 250DEG F. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SWITCH BODY MATERIAL PPS PORT STYLE. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SWITCH, 1/4 INCH THREAD, 100 MAX PSI, 105 DEGREE F MAX, GENERAL PURPOSE, ACIDIC CONDITIONS. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SWITCH, 1000 PSI, 1/8 INCH NPT, 316 SS, 50 VA SPST, MALE, VERTICAL MOUNT, HIGH TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SWITCH, SELECTABLE, 1/8 IN NPT, 100 PSI, 30 VA, 221 DEGREES F MAX., 0.28 A, 240 V. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SWITCH, SELECTABLE, 1/8 IN NPT, 15 PSI, 30 VA, 221 DEGREES F MAX., 0.28 A, 240 V. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SWITCH, SPST, 300 PSIG MAX, 30 WATT, 240 VAC. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SWITCH, ULTRASONIC SENSOR TYPE, 12-32 VDC, SPST RELAY CONTACT, 3/4 INCH NPT, 2.1 INCH INSERTION LENGTH, 4 OR 20 MA OR RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY...
LOVATO Sensors & Switches LVFSP1W03
LUMENITE CONTROL TECHNOLOGY Sensors & Switches WFLTV-SM-2011
MADISON COMPANY Sensors & Switches M4549
MADISON COMPANY Sensors & Switches M5600-SPDT
MADISON COMPANY Sensors & Switches M5601-HP
MADISON COMPANY Sensors & Switches M8000
MADISON COMPANY Sensors & Switches M8060-PR
MADISON COMPANY Sensors & Switches M8700
MADISON COMPANY Sensors & Switches M8725
MADISON COMPANY Sensors & Switches M8755
MADISON COMPANY Sensors & Switches M8800-PR
MADISON COMPANY Sensors & Switches ML5555-LVLS3-4
MDI HIGH-TEMP FLOAT, 16-2 TEFLON CORD/SPST, 1/2HP, 120/240VAC. FREE 2 YEAR RADWELL WARRANTY
MECH TILT FLOAT, 20FT CABLE, WHITE, 120/240VAC. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL TILT LEVEL SENSOR, SERIES M, NON-MERCURY SWITCH, IMPACT AND CORROSION RESISTANT, N.O/N.C, SPDT, SEALED CABLE. FREE 2 YEAR RADWELL WARRANTY
MINI FLOAT SWITCH, HOUSING POLYPROPYLENE, 1NO, 4.5AMP/120V, 2.2AMP/230V, 30FT CABLE. FREE 2 YEAR RADWELL WARRANTY
MINI FLOAT SWITCH, PIPE MOUNTED, NORMALLY OPEN, 10FT CABLE. FREE 2 YEAR RADWELL WARRANTY
MINIATURE FLOAT SWITCH, STAINLESS STEEL STEM, POLYPROPYLENE FLOAT. FREE 2 YEAR RADWELL WARRANTY
MINIATURE MULTI LEVEL FLOAT SWITCH, POLYPROPYLENE FLOAT AND STEM, MOLDED 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
NATIONAL CONTROLS Sensors & Switches LNC-2MSLB-441
NON-CONTACT LEVEL SENSOR, LIQUID,ECHOPRO RADAR LIQUID LEVEL TRANSMITTER, 65.6' RANGE, 1 1/2" NPT PROCESS MOUNT, 316L S/S WITH PTFE TRANSDUCER, HART 7 & 4-20MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY...
NON-CONTACT LEVEL SENSOR, SOLIDS, ECHOPRO RADAR SOLIDS LEVEL TRANSMITTER, 229.7' RANGE, 4" ANSI GIMBAL FLANGE 316L S/S PROCESS MOUNT, 4" HORN, HART 7 & 4-20MA OUTPUT. FREE 2 YEAR RADWELL...
OMEGA ENGINEERING Sensors & Switches LVN-90
PDL-1 LOE DENSITY PADDLE. FREE 2 YEAR RADWELL WARRANTY
POINT LEVEL FLOAT SWITCH, SIDE-MOUNT FLOAT SWITCH, POLYPROPYLENE, 5/8" BULKHEAD WITH SILICONE GASKET. FREE 2 YEAR RADWELL WARRANTY
POINT LEVEL MEASUREMENT, VRFII SERIES, STANDARD UNIT, ADVANCED, 3/4" NPT CONDUIT ENTRY WITH ORDINARY LOCATION APPR., ALUMINUM FRAME NECK, NPT 1.25" AND 316 STAINLESS STEEL, NPT 3/4", FOOD GRADE POLYSULFONE...
POINT LEVEL MEASUREMENT, VRFII SERIES, STANDARD UNIT, STANDARD, ¾" NPT CONDUIT ENTRY WITH HAZARDOUS LOCATION APPR., 316 STAINLESS STEEL, NPT 1.25", STANDARD RYTON PROBE. FREE 2 YEAR RADWELL WARRANTY
POLYPROPYLENE TETHERED FLOAT LEVEL SWITCHES, PP, TUBULAR. FREE 2 YEAR RADWELL WARRANTY
PROSENSE VIBRATION FORK LIQUID LEVEL SWITCH, ANY ORIENTATION MOUNT, 3.44IN INSERTION LENGTH, 316L STAINLESS STEEL WETTED PARTS, -40 TO 212 DEG F, 1/2IN MALE NPT PROCESS CONNECTION, SWITCH PNP, 3-WIRE,...
PTC SENSOR, STAINLESS STEEL CAP MATERIAL, PVC CABLE, 10 FEET (3 METER) LENGTH, ACCURACY: +/-2°C, RESPONSE TIME: 15 SECONDS (IN AIR), PROTECTION: IP67. FREE 2 YEAR RADWELL WARRANTY
RECEIVER SENSOR, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY
REFLEX RADAR, 100-200VAC 50/60HZ, +/- 15% 240VA P-MAX 20BAR, W/ KROHNE BM100 INSIDE ENCLOSURE . FREE 2 YEAR RADWELL WARRANTY
RHOMBERG Sensors & Switches SC130/230VAC-SP
SENSOR SILO LEVEL. FREE 2 YEAR RADWELL WARRANTY
SENSOR, FLOAT SWITCH, SINGLE LEVEL, SPST, NORMALLY CLOSED OUTPUT, 750 VA, 10 BAR MAX, PE (POLYETHYLENE) MATERIAL, 10 AMP OUTPUT, NO SVHC, PVC CABLE. FREE 2 YEAR RADWELL WARRANTY
SENSOR, FLOAT SWITCH, STAINLESS STEEL, 300VDC, OPERATING PRESSURE MAX:5BAR, SENSOR BODY MATERIAL:STAINLESS STEEL, OUTPUT CURRENT:500MA, PRODUCT RANGE:SSF212 SERIES, SUPPLY VOLTAGE DC MAX:300V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
SIDE MOUNT FLOAT SWITCH, STAINLESS STEEL, 1/2" X 1/4" NPT, 300 PSI, 392F (200C), 30 WATT, SPST. FREE 2 YEAR RADWELL WARRANTY
SIDE MOUNT NON-MAGNETIC LIQUID LEVEL SWITCHES, 200 PSI. FREE 2 YEAR RADWELL WARRANTY
SILENT KNIGHT SECURITY SYS Sensors & Switches OSY2
SSAC Sensors & Switches LLC44B4A
SSAC Sensors & Switches LLC52BA
SSAC Sensors & Switches LLC54AA
SWITCH-TEK LU10 ULTRASONIC LIQUID LEVEL SWITCH, IN POLYPROPYLENE WITH 12-32 VDC, SPST RELAY CONTACT, 4 OR 20 MA OR RELAY OUTPUT, PP CABLE, SHORT, 3/4" NPT MOUNT, SUGGESTED REPLACEMENT FOR...
SWITCH-TEK™ LV20 & LH25 MINI-FLOAT LEVEL SWITCH, VERTICAL, PP, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY
SYRELEC Sensors & Switches PNR110A
TANK LIQUID LEVEL SWITCH, SELECTABLE, POLYPROPYLENE, 1/2 IN X 1/2 IN MNPT. FREE 2 YEAR RADWELL WARRANTY
TILT FLOAT LIQUID LEVEL SWITCH, 2M CABLE LENGTH, 16 AMP, 14.7 PSI. FREE 2 YEAR RADWELL WARRANTY
ULTRASONIC LEVEL SWITCH, PFA, SHORT, 3/4" NPT, 25 FEET CABLE. FREE 2 YEAR RADWELL WARRANTY
ULTRASONIC LEVEL SWITCH, SUBMERSIBLE, 150 PSI MAX OPERATING PRESSURE, POLYPROPYLENE, 3/4" NPT MALE CONNECTION, 1 A SPST RELAY, IP68, NO / NC SELECTABLE, 3" INSERTION LENGTH. FREE 2 YEAR RADWELL...
ULTRASONIC LIQUID LEVEL SWITCH, PFA, SHORT, 3/4" NPT. FREE 2 YEAR RADWELL WARRANTY
VEGA Sensors & Switches VB61UXANGRKNX
VIBRATING LEVEL SWITCH, W/ TUBE EXTENSION, -50- 250 °C PROCESS TEMP, -1-16 BAR, DETECTION OF SOLIDS IN WATER. FREE 2 YEAR RADWELL WARRANTY
WARRICK CONTROLS Sensors & Switches M-YEL-20
WARRICK CONTROLS Sensors & Switches MGRE40W
WARRICK CONTROLS Sensors & Switches MWHI40
WENGLOR Sensors & Switches TC55NA3

<< Prev