Gems Sensors & Controls Level Control 16DMP1B0

Description
CONTROL MODULE, 16DM SERIES, DOUBLE-POLE DOUBLE-THROW LOAD CONTACT, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, INVERSE MODE, 100K OPERATION, 11 PIN - DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
CONTROL MODULE, 16DM SERIES, DOUBLE-POLE DOUBLE-THROW LOAD CONTACT, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, INVERSE MODE, 100K OPERATION, 11 PIN - DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Level Control - 64699204 - Radwell International
Willingboro, NJ, United States
Level Control
64699204
Level Control 64699204
CONTROL MODULE, 16DM SERIES, DOUBLE-POLE DOUBLE-THROW LOAD CONTACT, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, INVERSE MODE, 100K OPERATION, 11 PIN - DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY

CONTROL MODULE, 16DM SERIES, DOUBLE-POLE DOUBLE-THROW LOAD CONTACT, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, INVERSE MODE, 100K OPERATION, 11 PIN - DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Level Sensors
Product Number 64699204
Product Name Level Control
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - ultrasonic - 159300090 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Level Sensors - 2067070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 43.51 psi (30.62 m H2O)
Meter Technology Type Ultrasonic/Sonic; Radar/Microwave; Other (Such as tilt etc.)
Communication Interface Options Other Interface Type
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Displacement and Level Measurement Flexible Rod Probe - GYSE-A-FX6 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details