Gems Sensors & Controls Liquid Level Sensor; Operating Pressure Max Gems Sensors 30290

Description
LIQUID LEVEL SENSOR; Operating Pressure Max:900psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-2050 Series; Body Material:Stainless Steel; Connection Size:1"; Float Material:316 Stainless Steel RoHS Compliant: No
Datasheet
Description
LIQUID LEVEL SENSOR; Operating Pressure Max:900psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-2050 Series; Body Material:Stainless Steel; Connection Size:1"; Float Material:316 Stainless Steel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Sensor; Operating Pressure Max Gems Sensors - 92C8767 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Gems Sensors
92C8767
Liquid Level Sensor; Operating Pressure Max Gems Sensors 92C8767
LIQUID LEVEL SENSOR; Operating Pressure Max:900psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-2050 Series; Body Material:Stainless Steel; Connection Size:1"; Float Material:316 Stainless Steel RoHS Compliant: No

LIQUID LEVEL SENSOR; Operating Pressure Max:900psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-2050 Series; Body Material:Stainless Steel; Connection Size:1"; Float Material:316 Stainless Steel RoHS Compliant: No

Supplier's Site Datasheet
Level Switch - 63879442 - Radwell International
Willingboro, NJ, United States
Level Switch
63879442
Level Switch 63879442
LIQUID LEVEL SENSOR, FLOAT BODY STYLE, SINGLE POLE DOUBLE THROW OUTPUT, NORMALLY OPEN/NORMALLY CLOSED CONFIGURATION, 900 PSI MAX OPERATING PRESSURE, STAINLESS STEEL BODY MATERIAL, 1 INCH NPT MALE MOUNTING SIZE. FREE 2 YEAR RADWELL WARRANTY

LIQUID LEVEL SENSOR, FLOAT BODY STYLE, SINGLE POLE DOUBLE THROW OUTPUT, NORMALLY OPEN/NORMALLY CLOSED CONFIGURATION, 900 PSI MAX OPERATING PRESSURE, STAINLESS STEEL BODY MATERIAL, 1 INCH NPT MALE MOUNTING SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
GEMS Float Switches - 30290 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Float Switches
30290
GEMS Float Switches 30290
LS-2050 Series Level Switch

LS-2050 Series Level Switch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Galco Industrial Electronics
Product Category Level Sensors Level Sensors Level Sensors
Product Number 92C8767 63879442 30290
Product Name Liquid Level Sensor; Operating Pressure Max Gems Sensors Level Switch GEMS Float Switches
Media Type Liquid Liquid
Unlock Full Specs
to access all available technical data

Similar Products

High Level Indicator - OKC-2289 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-1010-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
80 GHZ COMPACT NON-CONTACT RADAR – 49 ft, BATTERY-POWERED - CNCR-320 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details