Gems Sensors & Controls Level Control 16DMC1M0

Description
CONTROL MODULE, 16DM SERIES, DOUBLE-POLE DOUBLE-THROW LOAD CONTACT, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, DIRECT MODE, 26K OPERATION, WITHOUT SOCKET, MODULE ONLY. FREE 2 YEAR RADWELL WARRANTY
Description
CONTROL MODULE, 16DM SERIES, DOUBLE-POLE DOUBLE-THROW LOAD CONTACT, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, DIRECT MODE, 26K OPERATION, WITHOUT SOCKET, MODULE ONLY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Level Control - 64694080 - Radwell International
Willingboro, NJ, United States
Level Control
64694080
Level Control 64694080
CONTROL MODULE, 16DM SERIES, DOUBLE-POLE DOUBLE-THROW LOAD CONTACT, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, DIRECT MODE, 26K OPERATION, WITHOUT SOCKET, MODULE ONLY. FREE 2 YEAR RADWELL WARRANTY

CONTROL MODULE, 16DM SERIES, DOUBLE-POLE DOUBLE-THROW LOAD CONTACT, 120 VAC SUPPLY VOLTAGE, 50/60 HZ, DIRECT MODE, 26K OPERATION, WITHOUT SOCKET, MODULE ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Level Sensors
Product Number 64694080
Product Name Level Control
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Liquid Level Gauge - KM26 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Gauge
Measuring Range 0.0 to 48 inch (0.0 to 1219 mm)
Media Type Liquid
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Water-Level Sensors - 585-00800 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 300 psi (211 m H2O)
View Details
ToughSonic 100 Series - TS-100.50 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 12 to 600 inch (305 to 15240 mm)
Media Type Liquid
View Details