Gems Sensors & Controls Level Transmitter 1901

Description
LIQUID LEVEL SENSOR, SENSOR BODY MATERIAL, BRASS BODY, 0-150 PSI PRESSURE RATING, 1/4 INCH CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LIQUID LEVEL SENSOR, SENSOR BODY MATERIAL, BRASS BODY, 0-150 PSI PRESSURE RATING, 1/4 INCH CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Transmitter - 64697672 - Radwell International
Willingboro, NJ, United States
Level Transmitter
64697672
Level Transmitter 64697672
LIQUID LEVEL SENSOR, SENSOR BODY MATERIAL, BRASS BODY, 0-150 PSI PRESSURE RATING, 1/4 INCH CONNECTION. FREE 2 YEAR RADWELL WARRANTY

LIQUID LEVEL SENSOR, SENSOR BODY MATERIAL, BRASS BODY, 0-150 PSI PRESSURE RATING, 1/4 INCH CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Liquid Level Sensor; Operating Pressure Max Gems Sensors - 92C8678 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Gems Sensors
92C8678
Liquid Level Sensor; Operating Pressure Max Gems Sensors 92C8678
LIQUID LEVEL SENSOR; Operating Pressure Max:150psi; Sensor Body Material:Brass; Output Current:-; Product Range:LS-1900 Series; Operating Pressure Range:0psi to 150psi RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:150psi; Sensor Body Material:Brass; Output Current:-; Product Range:LS-1900 Series; Operating Pressure Range:0psi to 150psi RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 64697672 92C8678
Product Name Level Transmitter Liquid Level Sensor; Operating Pressure Max Gems Sensors
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

ToughSonic 100 Series - TS-100.30 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 10 to 360 inch (254 to 9144 mm)
Media Type Liquid
View Details
Float Switches - 1946339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 261 psi (184 m H2O)
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Mounting Options Side mount
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details