Microchip Technology, Inc. Memory AT24C164-10SC-1.8

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT24C164-10SC-1.8 is a 16Kbit EEPROM memory device from Quarktwin Technology Ltd., organized as 2048 words of 8 bits each. It operates at a low voltage range of 1.8V to 5.5V and supports a 2-wire serial interface, making it suitable for various low-power applications. The device features a write protect pin for hardware data protection and allows for cascading up to eight devices on a common bus. It supports data transfer rates of 100 kHz at lower voltages and 400 kHz at 5V. The memory has a self-timed write cycle of a maximum of 10 ms and boasts high reliability with an endurance of 1 million write cycles and data retention of up to 100 years. The AT24C164-10SC-1.8 is available in both 8-pin SOIC and PDIP packages, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The AT24C164-10SC-1.8 is a 16Kbit EEPROM memory device from Quarktwin Technology Ltd., organized as 2048 words of 8 bits each. It operates at a low voltage range of 1.8V to 5.5V and supports a 2-wire serial interface, making it suitable for various low-power applications. The device features a write protect pin for hardware data protection and allows for cascading up to eight devices on a common bus. It supports data transfer rates of 100 kHz at lower voltages and 400 kHz at 5V. The memory has a self-timed write cycle of a maximum of 10 ms and boasts high reliability with an endurance of 1 million write cycles and data retention of up to 100 years. The AT24C164-10SC-1.8 is available in both 8-pin SOIC and PDIP packages, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C164-10SC-1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site Datasheet
Memory - AT24C164-10SC-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C164-10SC-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C164-10SC-1.8
Integrated Circuits (ICs) - Memory AT24C164-10SC-1.8
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C164-10SC-1.8-ND AT24C164-10SC-1.8 AT24C164-10SC-1.8 AT24C164-10SC-1.8
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details