Microchip Technology, Inc. 1MHZ SOT23 Memory IC and Storage Component AT24C08D-STUM-T

Description
IC EEPROM 8KBIT I2C 1MHZ SOT23-5 Product overview: AT24C08D-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08D-STUM-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 8KBIT I2C 1MHZ SOT23-5 Product overview: AT24C08D-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08D-STUM-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MHZ SOT23 Memory IC and Storage Component - 774-AT24C08D-STUM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ SOT23 Memory IC and Storage Component
774-AT24C08D-STUM-T
1MHZ SOT23 Memory IC and Storage Component 774-AT24C08D-STUM-T
IC EEPROM 8KBIT I2C 1MHZ SOT23-5 Product overview: AT24C08D-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08D-STUM-T can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C 1MHZ SOT23-5 Product overview: AT24C08D-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08D-STUM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24C08D-STUM-T - 851741-AT24C08D-STUM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C08D-STUM-T
851741-AT24C08D-STUM-T
Memory - EEPROM - AT24C08D-STUM-T 851741-AT24C08D-STUM-T
Manufacturer: Microchip Technology Win Source Part Number: 851741-AT24C08D-STUM -T Features: Memory IC 1 MHz 4.5 µs Package: Reel - TR Family Name: AT24C08 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 1611-AT24C08D-STUM-T TRINACTIVE, 1611-AT24C08D-STUM-T DKRINACTIVE, 1611-AT24C08D-STUM-T DKR-ND, AT24C08D-STUM-TTR, 1611-AT24C08D-STUM-T TR, 1611-AT24C08D-STUM-T CTINACTIVE, 1611-AT24C08D-STUM-T CT-ND, AT24C08D-STUM-TCT, 1611-AT24C08D-STUM-T CT, AT24C08D-STUM-TDKR, 1611-AT24C08D-STUM-T TR-ND, 1611-AT24C08D-STUM-T DKR

Manufacturer: Microchip Technology
Win Source Part Number: 851741-AT24C08D-STUM-T
Features: Memory IC 1 MHz 4.5 µs
Package: Reel - TR
Family Name: AT24C08
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 1611-AT24C08D-STUM-TTRINACTIVE, 1611-AT24C08D-STUM-TDKRINACTIVE, 1611-AT24C08D-STUM-TDKR-ND, AT24C08D-STUM-TTR, 1611-AT24C08D-STUM-TTR, 1611-AT24C08D-STUM-TCTINACTIVE, 1611-AT24C08D-STUM-TCT-ND, AT24C08D-STUM-TCT, 1611-AT24C08D-STUM-TCT, AT24C08D-STUM-TDKR, 1611-AT24C08D-STUM-TTR-ND, 1611-AT24C08D-STUM-TDKR

Buy Now Datasheet
Memory - AT24C08D-STUM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs SOT-23-5

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs SOT-23-5

Buy Now Datasheet
Memory - AT24C08D-STUM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs SOT-23-5

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs SOT-23-5

Buy Now Datasheet
Memory - AT24C08D-STUM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs SOT-23-5

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs SOT-23-5

Buy Now Datasheet
IC EEPROM 8KBIT I2C 1MHZ SOT23-5

IC EEPROM 8KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C08D-STUM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C08D-STUM-T
Integrated Circuits (ICs) - Memory - Memory AT24C08D-STUM-T
IC EEPROM 8KBIT I2C 1MHZ SOT23-5

IC EEPROM 8KBIT I2C 1MHZ SOT23-5

Supplier's Site
Memory - AT24C08D-STUM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 4.5 µs SOT-23-5

EEPROM Memory IC 8Kbit I²C 1 MHz 4.5 µs SOT-23-5

Buy Now Datasheet
IC EEPROM 8KBIT I2C 1MHZ SOT23-5

IC EEPROM 8KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT24C08D-STUM-T 851741-AT24C08D-STUM-T AT24C08D-STUM-TDKR-ND AT24C08D-STUM-T AT24C08D-STUM-T AT24C08D-STUM-T AT24C08D-STUM-T
Product Name 1MHZ SOT23 Memory IC and Storage Component Memory - EEPROM - AT24C08D-STUM-T Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 4500 ns 4500 ns 4500 ns 4500 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
 - 27S03/BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
2 suppliers
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers