Microchip Technology, Inc. Memory - EEPROM - AT24C512C-SSHMEU-T AT24C512C-SSHMEU-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 862030-AT24C512C-SSH MEU-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 512Kb (64K x 8) I²C 400 kHz 900 ns 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT24C512C Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT24C512C-SSHMEU-T-N D, AT24C512C-SSHMEU-TCT , AT24C512C-SSHMEU-TTR , AT24C512C-SSHMEU-TDK R, AT24C512CSSHMEUT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862030-AT24C512C-SSH MEU-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 512Kb (64K x 8) I²C 400 kHz 900 ns 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT24C512C Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT24C512C-SSHMEU-T-N D, AT24C512C-SSHMEU-TCT , AT24C512C-SSHMEU-TTR , AT24C512C-SSHMEU-TDK R, AT24C512CSSHMEUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C512C-SSHMEU-T - 862030-AT24C512C-SSHMEU-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C512C-SSHMEU-T
862030-AT24C512C-SSHMEU-T
Memory - EEPROM - AT24C512C-SSHMEU-T 862030-AT24C512C-SSHMEU-T
Manufacturer: Microchip Technology Win Source Part Number: 862030-AT24C512C-SSH MEU-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 512Kb (64K x 8) I²C 400 kHz 900 ns 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT24C512C Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT24C512C-SSHMEU-T-N D, AT24C512C-SSHMEU-TCT , AT24C512C-SSHMEU-TTR , AT24C512C-SSHMEU-TDK R, AT24C512CSSHMEUT

Manufacturer: Microchip Technology
Win Source Part Number: 862030-AT24C512C-SSHMEU-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 512Kb (64K x 8) I²C 400 kHz 900 ns 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT24C512C
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT24C512C-SSHMEU-T-ND, AT24C512C-SSHMEU-TCT, AT24C512C-SSHMEU-TTR, AT24C512C-SSHMEU-TDKR, AT24C512CSSHMEUT

Buy Now Datasheet
Memory IC and Storage Component - 774-AT24C512C-SSHMEU-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT24C512C-SSHMEU-T
Memory IC and Storage Component 774-AT24C512C-SSHMEU-T
IC EEPROM 512KBIT I2C 8SOIC Product overview: AT24C512C-SSHMEU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512C-SSHMEU -T can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 8SOIC Product overview: AT24C512C-SSHMEU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512C-SSHMEU-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C512C-SSHMEU-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C512C-SSHMEU-T
Integrated Circuits (ICs) - Memory - Memory AT24C512C-SSHMEU-T
IC EEPROM 512KBIT I2C 8SOIC

IC EEPROM 512KBIT I2C 8SOIC

Supplier's Site
Memory - AT24C512C-SSHMEU-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 512KBIT I2C 8SOIC

IC EEPROM 512KBIT I2C 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 862030-AT24C512C-SSHMEU-T 774-AT24C512C-SSHMEU-T AT24C512C-SSHMEU-T AT24C512C-SSHMEU-T AT24C512C-SSHMEU-T
Product Name Memory - EEPROM - AT24C512C-SSHMEU-T Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Access Time 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details