The AT24C128C-XPD-T is a 128-Kbit I²C-compatible EEPROM memory device from Quarktwin Technology Ltd. It operates within a voltage range of 2.5V to 5.5V and is designed for automotive applications, meeting AEC-Q100 standards. The device supports an extended temperature range of -40°C to +125°C, making it suitable for harsh environments. This memory chip features a bidirectional data transfer protocol with a maximum clock frequency of 400 kHz, and it includes a write-protect pin for hardware data protection. It allows for 64-byte page write operations and supports both random and sequential read modes. The device has a low active current consumption of 3 mA and a standby current of 6 OºA, contributing to energy efficiency. With a write cycle time of 5 ms maximum and an endurance of 1,000,000 write cycles, the AT24C128C-XPD-T ensures high reliability and longevity, with data retention guaranteed for up to 100 years. The product is available in an 8-lead TSSOP package, which is lead-free and compliant with RoHS standards.
IC EEPROM 128KBIT I2C 8TSSOP
IC EEPROM 128KBIT I2C 8TSSOP
EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-TSSOP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C128C-XPD-T | AT24C128C-XPD-T | AT24C128C-XPD-T |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns |
| Density | 128 kbits | 128 kbits | 128 kbits |
| Data Rate | 0 MHz |