Microchip Technology, Inc. 1MHZ Memory IC and Storage Component AT24C11-10PU-1.8

Description
IC EEPROM 1KBIT I2C 1MHZ 8DIP Product overview: AT24C11-10PU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C11-10PU-1.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 1KBIT I2C 1MHZ 8DIP Product overview: AT24C11-10PU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C11-10PU-1.8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C11-10PU-1.8
1MHZ Memory IC and Storage Component 774-AT24C11-10PU-1.8
IC EEPROM 1KBIT I2C 1MHZ 8DIP Product overview: AT24C11-10PU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C11-10PU-1.8 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 1MHZ 8DIP Product overview: AT24C11-10PU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C11-10PU-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24C11-10PU-1.8 - 862017-AT24C11-10PU-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C11-10PU-1.8
862017-AT24C11-10PU-1.8
Memory - EEPROM - AT24C11-10PU-1.8 862017-AT24C11-10PU-1.8
Manufacturer: Microchip Technology Win Source Part Number: 862017-AT24C11-10PU- 1.8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (128 x 8) I²C 1 MHz 550 ns 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: AT24C11 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 862017-AT24C11-10PU-1.8
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 1Kb (128 x 8) I²C 1 MHz 550 ns 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: AT24C11
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory - AT24C11-10PU-1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-PDIP

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-PDIP

Buy Now Datasheet
Memory - AT24C11-10PU-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 1 MHz 550 ns 8-PDIP

EEPROM Memory IC 1Kbit I²C 1 MHz 550 ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C11-10PU-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C11-10PU-1.8
Integrated Circuits (ICs) - Memory AT24C11-10PU-1.8
IC EEPROM 1KBIT I2C 1MHZ 8DIP

IC EEPROM 1KBIT I2C 1MHZ 8DIP

Supplier's Site
IC EEPROM 1KBIT I2C 1MHZ 8DIP

IC EEPROM 1KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT24C11-10PU-1.8 862017-AT24C11-10PU-1.8 AT24C11-10PU-1.8-ND AT24C11-10PU-1.8 AT24C11-10PU-1.8 AT24C11-10PU-1.8
Product Name 1MHZ Memory IC and Storage Component Memory - EEPROM - AT24C11-10PU-1.8 Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 550 ns 550 ns 550 ns 550 ns
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S19APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type DIP; PDIP16
View Details
4 suppliers
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - 8945135724 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers