Microchip Technology, Inc. Memory AT24C256B-TH-T

Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 550ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 550ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C256B-TH-T-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - AT24C256B-TH-T - 078637-AT24C256B-TH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C256B-TH-T
078637-AT24C256B-TH-T
Memory - EEPROM - AT24C256B-TH-T 078637-AT24C256B-TH-T
Manufacturer: Microchip Technology Win Source Part Number: 078637-AT24C256B-TH- T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 550ns Family Name: AT24C256B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): R1EX24256BTAS0A#S0; R1EX24256BTAS0A; R1EX24256BTAS0I#U0; R1EX24256BTAS0I; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 078637-AT24C256B-TH-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 550ns
Family Name: AT24C256B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): R1EX24256BTAS0A#S0; R1EX24256BTAS0A; R1EX24256BTAS0I#U0; R1EX24256BTAS0I;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT24C256B-TH-T
Memory IC and Storage Component 774-AT24C256B-TH-T
IC EEPROM 256KBIT I2C 8TSSOP Product overview: AT24C256B-TH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C256B-TH-T can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8TSSOP Product overview: AT24C256B-TH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C256B-TH-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 8TSSOP

IC EEPROM 256KBIT I2C 8TSSOP

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 8TSSOP

IC EEPROM 256KBIT I2C 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C256B-TH-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C256B-TH-T
Integrated Circuits (ICs) - Memory AT24C256B-TH-T
IC EEPROM 256KBIT I2C 8TSSOP

IC EEPROM 256KBIT I2C 8TSSOP

Supplier's Site
Memory - AT24C256B-TH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 550 ns 8-TSSOP

EEPROM Memory IC 256Kbit I²C 1 MHz 550 ns 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C256B-TH-T-ND 078637-AT24C256B-TH-T 774-AT24C256B-TH-T AT24C256B-TH-T AT24C256B-TH-T AT24C256B-TH-T AT24C256B-TH-T
Product Name Memory Memory - EEPROM - AT24C256B-TH-T Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP TSSOP; Tape & Reel (TR) 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - Controllers - BQ2201PNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-PDIP
View Details
2 suppliers