Manufacturer: Microchip Technology
Win Source Part Number: 800932-AT24C32E-SSHM
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Access Time: 450ns
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 3.6V
Part Number Series: AT24C32E
IC EEPROM 32KBIT I2C 1MHZ 8SOIC Product overview: AT24C32E-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32E-SSHM-T can be used for catalog matching and distributor lookup.
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC
IC EEPROM 32KBIT I2C 1MHZ 8SOIC
IC EEPROM 32KBIT I2C 1MHZ 8SOIC
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-SOIC
IC EEPROM 32KBIT I2C 1MHZ 8SOIC
32Kbit 1MHz I2C SOIC-8 EEPROM ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800932-AT24C32E-SSHM-T | 774-AT24C32E-SSHM-T | AT24C32E-SSHM-TDKR-ND | AT24C32E-SSHM-T | AT24C32E-SSHM-T | AT24C32E-SSHM-T | AT24C32E-SSHM-T | AT24C32E-SSHM-T |
| Product Name | Memory - EEPROM - AT24C32E-SSHM-T | 1MHZ Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory >> EEPROM |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | 450 ns | |||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |