Microchip Technology, Inc. Memory AT24C32-10PI-1.8

Description
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote
Description
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT24C32-10PI-1.8 is a 32Kbit EEPROM memory device from Quarktwin Technology Ltd., designed for low-voltage operation with a supply voltage range of 1.8V to 5.5V. It features a 2-wire serial interface, allowing for bidirectional data transfer at clock rates of 100 kHz and 400 kHz, depending on the supply voltage. The memory is organized as 4096 words of 8 bits each and supports a 32-byte page write mode, enabling partial page writes. This device is optimized for low power consumption, with a standby current of 2 µA at 5.5V, and offers high reliability with an endurance of 1 million write cycles and a data retention period of up to 100 years. The AT24C32-10PI-1.8 is available in multiple package types, including 8-pin PDIP, SOIC, and TSSOP, making it suitable for various applications in industrial and commercial settings. Additionally, it includes a write protect pin for hardware data protection.

Datasheet Summary
Powered by GS/AI

The AT24C32-10PI-1.8 is a 32Kbit EEPROM memory device from Quarktwin Technology Ltd., designed for low-voltage operation with a supply voltage range of 1.8V to 5.5V. It features a 2-wire serial interface, allowing for bidirectional data transfer at clock rates of 100 kHz and 400 kHz, depending on the supply voltage. The memory is organized as 4096 words of 8 bits each and supports a 32-byte page write mode, enabling partial page writes. This device is optimized for low power consumption, with a standby current of 2 µA at 5.5V, and offers high reliability with an endurance of 1 million write cycles and a data retention period of up to 100 years. The AT24C32-10PI-1.8 is available in multiple package types, including 8-pin PDIP, SOIC, and TSSOP, making it suitable for various applications in industrial and commercial settings. Additionally, it includes a write protect pin for hardware data protection.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C32-10PI-1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-AT24C32-10PI-1.8
400KHZ Memory IC and Storage Component 774-AT24C32-10PI-1.8
IC EEPROM 32KBIT I2C 400KHZ 8DIP Product overview: AT24C32-10PI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32-10PI-1.8 can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C 400KHZ 8DIP Product overview: AT24C32-10PI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32-10PI-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C32-10PI-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C32-10PI-1.8
Integrated Circuits (ICs) - Memory AT24C32-10PI-1.8
IC EEPROM 32KBIT I2C 400KHZ 8DIP

IC EEPROM 32KBIT I2C 400KHZ 8DIP

Supplier's Site
IC EEPROM 32KBIT I2C 400KHZ 8DIP

IC EEPROM 32KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
Memory - AT24C32-10PI-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C32-10PI-1.8-ND 774-AT24C32-10PI-1.8 AT24C32-10PI-1.8 AT24C32-10PI-1.8 AT24C32-10PI-1.8
Product Name Memory 400KHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A5140970Y0500AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 100422FC10 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details