Microchip Technology, Inc. Memory - EEPROM - AT24C16C-SSPDGV-T AT24C16C-SSPDGV-T

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975325-AT24C16C-SSPD GV-T Categories: EEPROM Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975325-AT24C16C-SSPD GV-T Categories: EEPROM Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C16C-SSPDGV-T - 975325-AT24C16C-SSPDGV-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C16C-SSPDGV-T
975325-AT24C16C-SSPDGV-T
Memory - EEPROM - AT24C16C-SSPDGV-T 975325-AT24C16C-SSPDGV-T
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975325-AT24C16C-SSPD GV-T Categories: EEPROM Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975325-AT24C16C-SSPDGV-T
Categories: EEPROM
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage

Buy Now
5.5V 1 MHz SOIC Memory IC and Storage Component - 774-AT24C16C-SSPDGV-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 1 MHz SOIC Memory IC and Storage Component
774-AT24C16C-SSPDGV-T
5.5V 1 MHz SOIC Memory IC and Storage Component 774-AT24C16C-SSPDGV-T
I²C™ Serial EEPROM, 1.7 to 5.5V, 1 MHz, -40 to 125°C, SOIC-8, RoHS Product overview: AT24C16C-SSPDGV-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1 MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, 1 MHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16C-SSPDGV- T can be used for catalog matching and distributor lookup.

I²C™ Serial EEPROM, 1.7 to 5.5V, 1 MHz, -40 to 125°C, SOIC-8, RoHS Product overview: AT24C16C-SSPDGV-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1 MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, 1 MHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16C-SSPDGV-T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 975325-AT24C16C-SSPDGV-T 774-AT24C16C-SSPDGV-T
Product Name Memory - EEPROM - AT24C16C-SSPDGV-T 5.5V 1 MHz SOIC Memory IC and Storage Component
Memory Category EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27LS00APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP16
View Details
3 suppliers
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers