Microchip Technology, Inc. Memory AT24C16D-MAHM-E

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-UDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C16D-MAHM-ECT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-UDFN (2x3)

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24C16D-MAHM-EDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-UDFN (2x3)

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24C16D-MAHM-ETR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-UDFN (2x3)

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-UDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1046309-AT24C16D-MAHM-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1046309-AT24C16D-MAHM-E
Integrated Circuits (ICs) - Memory 1046309-AT24C16D-MAHM-E
Win Source Part Number: 1046309-AT24C16D-MAH M-E Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 15,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 450 ns Voltage - Supply: 1.7V ~ 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT24C16D-MAHM-EDKR,A T24C16D-MAHM-ECT,AT2 4C16D-MAHM-ETR,AT24C 16D-MAHM-E-ND Base Product Number: AT24C16D

Win Source Part Number: 1046309-AT24C16D-MAHM-E
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 15,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 450 ns
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: AT24C16D-MAHM-EDKR,AT24C16D-MAHM-ECT,AT24C16D-MAHM-ETR,AT24C16D-MAHM-E-ND
Base Product Number: AT24C16D

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C16D-MAHM-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C16D-MAHM-E
1MHZ Memory IC and Storage Component 774-AT24C16D-MAHM-E
IC EEPROM 16KBIT I2C 1MHZ 8UDFN Product overview: AT24C16D-MAHM-E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16D-MAHM-E can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 1MHZ 8UDFN Product overview: AT24C16D-MAHM-E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16D-MAHM-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C16D-MAHM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-UDFN (2x3)

EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-UDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C16D-MAHM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C16D-MAHM-E
Integrated Circuits (ICs) - Memory AT24C16D-MAHM-E
IC EEPROM 16KBIT I2C 1MHZ 8UDFN

IC EEPROM 16KBIT I2C 1MHZ 8UDFN

Supplier's Site
IC EEPROM 16KBIT I2C 1MHZ 8UDFN

IC EEPROM 16KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C16D-MAHM-ECT-ND 1046309-AT24C16D-MAHM-E 774-AT24C16D-MAHM-E AT24C16D-MAHM-E AT24C16D-MAHM-E AT24C16D-MAHM-E
Product Name Memory Integrated Circuits (ICs) - Memory 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Supply Voltage 1.7V ~ 3.6V 1.7V ~ 3.6V -3.3V; 1.7 3.6V; 1.7V ~ 3.6V 3.6V; 1.7V ~ 3.6V
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C64A-20/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details