Microchip Technology, Inc. Memory AT24C512BN-SH-B

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C512BN-SH-B-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-SOIC

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C512BN-SH-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C512BN-SH-B
1MHZ Memory IC and Storage Component 774-AT24C512BN-SH-B
IC EEPROM 512KBIT I2C 1MHZ 8SOIC Product overview: AT24C512BN-SH-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512BN-SH-B can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 1MHZ 8SOIC Product overview: AT24C512BN-SH-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512BN-SH-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C512BN-SH-B - 1147909-AT24C512BN-SH-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT24C512BN-SH-B
1147909-AT24C512BN-SH-B
Memory - AT24C512BN-SH-B 1147909-AT24C512BN-SH-B
Manufacturer: Atmel Win Source Part Number: 1147909-AT24C512BN-S H-B Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1147909-AT24C512BN-SH-B
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Memory - AT24C512BN-SH-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-SOIC

EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C512BN-SH-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C512BN-SH-B
Integrated Circuits (ICs) - Memory - Memory AT24C512BN-SH-B
IC EEPROM 512KBIT I2C 1MHZ 8SOIC

IC EEPROM 512KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 512KBIT I2C 1MHZ 8SOIC

IC EEPROM 512KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C512BN-SH-B-ND 774-AT24C512BN-SH-B 1147909-AT24C512BN-SH-B AT24C512BN-SH-B AT24C512BN-SH-B AT24C512BN-SH-B
Product Name Memory 1MHZ Memory IC and Storage Component Memory - AT24C512BN-SH-B Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 3.6V 3.6V; 1.8V ~ 3.6V 3.6V; 1.8V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C16YI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details