Microchip Technology, Inc. Memory AT24C16A-10TU-1.8

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 4.5µs 8-TSSOP
Request a Quote
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 4.5µs 8-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT24C16A-10TU-1.8 is a 16Kbit EEPROM memory device from Quarktwin Technology Ltd., designed for low-voltage operation with a supply voltage range of 1.8V to 5.5V. It features a two-wire serial interface for communication and supports data transfer rates of up to 400 kHz. The memory is organized into 128 pages of 16 bytes each, allowing for efficient data management and partial page writes. This device includes a write protect pin for hardware data protection and has a self-timed write cycle time of a maximum of 5 ms. It is rated for high reliability with an endurance of 1 million write cycles and a data retention period of up to 100 years. The AT24C16A is available in various package types, including 8-lead TSSOP, making it suitable for a range of applications in industrial and commercial settings. However, it is noted that this part is not recommended for new designs, and engineers should consider the AT24C16B as an alternative.

Datasheet Summary
Powered by GS/AI

The AT24C16A-10TU-1.8 is a 16Kbit EEPROM memory device from Quarktwin Technology Ltd., designed for low-voltage operation with a supply voltage range of 1.8V to 5.5V. It features a two-wire serial interface for communication and supports data transfer rates of up to 400 kHz. The memory is organized into 128 pages of 16 bytes each, allowing for efficient data management and partial page writes. This device includes a write protect pin for hardware data protection and has a self-timed write cycle time of a maximum of 5 ms. It is rated for high reliability with an endurance of 1 million write cycles and a data retention period of up to 100 years. The AT24C16A is available in various package types, including 8-lead TSSOP, making it suitable for a range of applications in industrial and commercial settings. However, it is noted that this part is not recommended for new designs, and engineers should consider the AT24C16B as an alternative.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C16A-10TU-1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 4.5µs 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 4.5µs 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - AT24C16A-10TU-1.8 - 220702-AT24C16A-10TU-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C16A-10TU-1.8
220702-AT24C16A-10TU-1.8
Memory - EEPROM - AT24C16A-10TU-1.8 220702-AT24C16A-10TU-1.8
Manufacturer: Microchip Technology Win Source Part Number: 220702-AT24C16A-10TU -1.8 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 4.5μs Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 220702-AT24C16A-10TU-1.8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 4.5μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT24C16A-10TU-1.8
Memory IC and Storage Component 774-AT24C16A-10TU-1.8
IC EEPROM 16KBIT I2C 8TSSOP Product overview: AT24C16A-10TU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16A-10TU-1. 8 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 8TSSOP Product overview: AT24C16A-10TU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16A-10TU-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site
IC EEPROM 16KBIT I2C 8TSSOP

IC EEPROM 16KBIT I2C 8TSSOP

Supplier's Site Datasheet
Memory - AT24C16A-10TU-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 4.5 µs 8-TSSOP

EEPROM Memory IC 16Kbit I²C 400 kHz 4.5 µs 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C16A-10TU-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C16A-10TU-1.8
Integrated Circuits (ICs) - Memory AT24C16A-10TU-1.8
IC EEPROM 16KBIT I2C 8TSSOP

IC EEPROM 16KBIT I2C 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C16A-10TU-1.8-ND 220702-AT24C16A-10TU-1.8 774-AT24C16A-10TU-1.8 AT24C16A-10TU-1.8 AT24C16A-10TU-1.8 AT24C16A-10TU-1.8
Product Name Memory Memory - EEPROM - AT24C16A-10TU-1.8 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP TSSOP; Tube SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C512-10TU-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 512 kbits
View Details
Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - 751205-0010 01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers