IC EEPROM 16KBIT I2C 1MHZ 8DIP Product overview: AT24C16C-PUM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16C-PUM can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 078630-AT24C16C-PUM
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC EEPROM 16KBIT I2C 1MHZ 8DIP
IC EEPROM 16KBIT I2C 1MHZ 8DIP
EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-PDIP
IC EEPROM 16KBIT I2C 1MHZ 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24C16C-PUM | AT24C16C-PUM-ND | 078630-AT24C16C-PUM | 2368808P | AT24C16C-PUM | AT24C16C-PUM | AT24C16C-PUM | AT24C16C-PUM |
| Product Name | 1MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - AT24C16C-PUM | EEPROM | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 550 ns | 550 ns | 550 ns | 550 ns | 550 ns | |||
| Data Retention | 100 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 16 kbits | 128 kbits | 16 kbits | 16 kbits | 16 kbits | 16 kbits |