Microchip Technology, Inc. Memory AT24C32E-SSHM-B

Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C32E-SSHM-B-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C32E-SSHM-B
1MHZ Memory IC and Storage Component 774-AT24C32E-SSHM-B
IC EEPROM 32KBIT I2C 1MHZ 8SOIC Product overview: AT24C32E-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32E-SSHM-B can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C 1MHZ 8SOIC Product overview: AT24C32E-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32E-SSHM-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24C32E-SSHM-B - 862026-AT24C32E-SSHM-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C32E-SSHM-B
862026-AT24C32E-SSHM-B
Memory - EEPROM - AT24C32E-SSHM-B 862026-AT24C32E-SSHM-B
Manufacturer: Microchip Technology Win Source Part Number: 862026-AT24C32E-SSHM -B Operating Temperature Range: -40°C ~ 85°C (TC) Features: EEPROM Memory IC 32Kb (4K x 8) I²C 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: AT24C32E Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 862026-AT24C32E-SSHM-B
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EEPROM Memory IC 32Kb (4K x 8) I²C 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AT24C32E
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory - AT24C32E-SSHM-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 32KBIT I2C 1MHZ 8SOIC

IC EEPROM 32KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C32E-SSHM-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C32E-SSHM-B
Integrated Circuits (ICs) - Memory - Memory AT24C32E-SSHM-B
IC EEPROM 32KBIT I2C 1MHZ 8SOIC

IC EEPROM 32KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 32KBIT I2C 1MHZ 8SOIC

IC EEPROM 32KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 32Kbit, 400Khz, Wsoic-8; Memory Size Microchip - 32AJ0150 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 32Kbit, 400Khz, Wsoic-8; Memory Size Microchip
32AJ0150
Serial Eeprom, 32Kbit, 400Khz, Wsoic-8; Memory Size Microchip 32AJ0150
SERIAL EEPROM, 32KBIT, 400KHZ, WSOIC-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:400kHz; Memory Case Style:WSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Operating RoHS Compliant: Yes

SERIAL EEPROM, 32KBIT, 400KHZ, WSOIC-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:400kHz; Memory Case Style:WSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C32E-SSHM-B-ND 774-AT24C32E-SSHM-B 862026-AT24C32E-SSHM-B AT24C32E-SSHM-B AT24C32E-SSHM-B AT24C32E-SSHM-B AT24C32E-SSHM-B 32AJ0150
Product Name Memory 1MHZ Memory IC and Storage Component Memory - EEPROM - AT24C32E-SSHM-B Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 32Kbit, 400Khz, Wsoic-8; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) WSOIC
Supply Voltage 1.7V ~ 3.6V -3.3V; 1.7 3.6V; 1.7V ~ 3.6V Surface Mount 1.7V ~ 3.6V
Access Time 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C64A-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 64 kbits
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details