Microchip Technology, Inc. Memory AT24C256N-10SI-1.8

Description
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C256N-10SI1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory IC and Storage Component - 774-AT24C256N-10SI-1.8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT24C256N-10SI-1.8
Memory IC and Storage Component 774-AT24C256N-10SI-1.8
IC EEPROM 256KBIT I2C 8SOIC Product overview: AT24C256N-10SI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C256N-10SI-1 .8 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8SOIC Product overview: AT24C256N-10SI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C256N-10SI-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24C256N-10SI-1.8 - 1018840-AT24C256N-10SI-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C256N-10SI-1.8
1018840-AT24C256N-10SI-1.8
Memory - EEPROM - AT24C256N-10SI-1.8 1018840-AT24C256N-10SI-1.8
Manufacturer: Microchip Technology Win Source Part Number: 1018840-AT24C256N-10 SI-1.8 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 3.6 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018840-AT24C256N-10SI-1.8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C256N-10SI-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C256N-10SI-1.8
Integrated Circuits (ICs) - Memory AT24C256N-10SI-1.8
IC EEPROM 256KBIT I2C 8SOIC

IC EEPROM 256KBIT I2C 8SOIC

Supplier's Site
Memory - AT24C256N-10SI-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 256KBIT I2C 8SOIC

IC EEPROM 256KBIT I2C 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C256N-10SI1.8-ND 774-AT24C256N-10SI-1.8 1018840-AT24C256N-10SI-1.8 AT24C256N-10SI-1.8 AT24C256N-10SI-1.8 AT24C256N-10SI-1.8
Product Name Memory Memory IC and Storage Component Memory - EEPROM - AT24C256N-10SI-1.8 Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 3.6V 3.6V; 1.8V ~ 3.6V 1.8 V ~ 3.6 V 3.6V; 1.8V ~ 3.6V 3.6V; 1.8V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00064358 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - CAT24C04WGI-T3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details