Microchip Technology, Inc. Memory AT24C512B-TH-T

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C512B-TH-T-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT24C512B-TH-T
Memory IC and Storage Component 774-AT24C512B-TH-T
IC EEPROM 512KBIT I2C 8TSSOP Product overview: AT24C512B-TH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512B-TH-T can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 8TSSOP Product overview: AT24C512B-TH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512B-TH-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24C512B-TH-T - 078650-AT24C512B-TH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C512B-TH-T
078650-AT24C512B-TH-T
Memory - EEPROM - AT24C512B-TH-T 078650-AT24C512B-TH-T
Manufacturer: Microchip Technology Win Source Part Number: 078650-AT24C512B-TH- T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 3.6 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 078650-AT24C512B-TH-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site Datasheet
Memory - AT24C512B-TH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-TSSOP

EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C512B-TH-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C512B-TH-T
Integrated Circuits (ICs) - Memory AT24C512B-TH-T
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C512B-TH-T-ND 774-AT24C512B-TH-T 078650-AT24C512B-TH-T AT24C512B-TH-T AT24C512B-TH-T AT24C512B-TH-T
Product Name Memory Memory IC and Storage Component Memory - EEPROM - AT24C512B-TH-T Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP; Tape & Reel (TR) SOP; SSOP; TSSOP; 8-TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Supply Voltage 1.8V ~ 3.6V 3.6V; 1.8V ~ 3.6V 1.8 V ~ 3.6 V 3.6V; 1.8V ~ 3.6V 3.6V; 1.8V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-29705APC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Package Type Bulk
View Details
4 suppliers
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details