Microchip Technology, Inc. Memory AT24C16C-XHM-T

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C16C-XHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Memory - AT24C16C-XHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Memory - AT24C16C-XHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - AT24C16C-XHM-T - 1018827-AT24C16C-XHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C16C-XHM-T
1018827-AT24C16C-XHM-T
Memory - EEPROM - AT24C16C-XHM-T 1018827-AT24C16C-XHM-T
Manufacturer: Microchip Technology Win Source Part Number: 1018827-AT24C16C-XHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 550ns Family Name: AT24C16C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): FT24C16A-UTR-B; CAT24WC164YA-1.8TE13 ; M24C16-FDW3TP/S; Introduction Date: September 06, 2005 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1018827-AT24C16C-XHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 550ns
Family Name: AT24C16C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): FT24C16A-UTR-B; CAT24WC164YA-1.8TE13; M24C16-FDW3TP/S;
Introduction Date: September 06, 2005
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C16C-XHM-T
1MHZ Memory IC and Storage Component 774-AT24C16C-XHM-T
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP Product overview: AT24C16C-XHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16C-XHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 1MHZ 8TSSOP Product overview: AT24C16C-XHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16C-XHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP

IC EEPROM 16KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP

IC EEPROM 16KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Memory - AT24C16C-XHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP

EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C16C-XHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C16C-XHM-T
Integrated Circuits (ICs) - Memory - Memory AT24C16C-XHM-T
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP

IC EEPROM 16KBIT I2C 1MHZ 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C16C-XHM-TTR-ND 1018827-AT24C16C-XHM-T 774-AT24C16C-XHM-T AT24C16C-XHM-T AT24C16C-XHM-T AT24C16C-XHM-T AT24C16C-XHM-T
Product Name Memory Memory - EEPROM - AT24C16C-XHM-T 1MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount
Access Time 550 ns 900 ns 550 ns 550 ns 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT28C256E-15FM883 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers