Manufacturer: Microchip Technology
Win Source Part Number: 729613-AT24C512C-U1U
Packaging: Tape and Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512kb
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: 8-WLCSP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-UFBGA, WLCSP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: AT24C512C
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 3.6V
IC EEPROM 512KBIT I2C 8WLCSP Product overview: AT24C512C-U1UM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512C-U1UM-T
IC EEPROM 512KBIT I2C 8WLCSP
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-WLCSP
IC EEPROM 512KBIT I2C 8WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 729613-AT24C512C-U1UM-T | 774-AT24C512C-U1UM-T | AT24C512C-U1UM-T | AT24C512C-U1UM-T | AT24C512C-U1UM-T |
| Product Name | Memory - EEPROM - AT24C512C-U1UM-T | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 450 ns | 900 ns | 900 ns | |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 1.7V ~ 3.6V | -3.3V; 1.7 | Surface Mount | 3.6V; 1.7V ~ 3.6V |