Microchip Technology, Inc. Memory - EEPROM - AT24C08C-SSHM-T AT24C08C-SSHM-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 010269-AT24C08C-SSHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 550ns Family Name: AT24C08C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): NM24C09UFLZVM8; S-24C08CI-J8T1U3; FM24C09UFLZVM8; Introduction Date: September 06, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010269-AT24C08C-SSHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 550ns Family Name: AT24C08C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): NM24C09UFLZVM8; S-24C08CI-J8T1U3; FM24C09UFLZVM8; Introduction Date: September 06, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C08C-SSHM-T - 010269-AT24C08C-SSHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C08C-SSHM-T
010269-AT24C08C-SSHM-T
Memory - EEPROM - AT24C08C-SSHM-T 010269-AT24C08C-SSHM-T
Manufacturer: Microchip Technology Win Source Part Number: 010269-AT24C08C-SSHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 550ns Family Name: AT24C08C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): NM24C09UFLZVM8; S-24C08CI-J8T1U3; FM24C09UFLZVM8; Introduction Date: September 06, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 010269-AT24C08C-SSHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 550ns
Family Name: AT24C08C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): NM24C09UFLZVM8; S-24C08CI-J8T1U3; FM24C09UFLZVM8;
Introduction Date: September 06, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
EEPROM - 1975423P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975423P
EEPROM 1975423P
Microchip AT24C08C-SSHM-T EEPROM

Microchip AT24C08C-SSHM-T EEPROM

Supplier's Site
EEPROM - 1975423 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975423
EEPROM 1975423
Microchip AT24C08C-SSHM-T EEPROM

Microchip AT24C08C-SSHM-T EEPROM

Supplier's Site
EEPROM - 1975422 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975422
EEPROM 1975422
Microchip AT24C08C-SSHM-T EEPROM

Microchip AT24C08C-SSHM-T EEPROM

Supplier's Site
Memory - AT24C08C-SSHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24C08C-SSHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24C08C-SSHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C08C-SSHM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C08C-SSHM-T
1MHZ Memory IC and Storage Component 774-AT24C08C-SSHM-T
IC EEPROM 8KBIT I2C 1MHZ 8SOIC Product overview: AT24C08C-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08C-SSHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C 1MHZ 8SOIC Product overview: AT24C08C-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08C-SSHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory >> EEPROM - AT24C08C-SSHM-T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
AT24C08C-SSHM-T
Memory >> EEPROM AT24C08C-SSHM-T
8Kbit I2C SOIC-8 EEPROM ROHS

8Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C08C-SSHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C08C-SSHM-T
Integrated Circuits (ICs) - Memory AT24C08C-SSHM-T
AT24C08 - EEPROM, 1KX8, SERIAL

AT24C08 - EEPROM, 1KX8, SERIAL

Supplier's Site
IC EEPROM 8KBIT I2C 1MHZ 8SOIC

IC EEPROM 8KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 1MHZ 8SOIC

IC EEPROM 8KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
AT24C08 - EEPROM, 1KX8, SERIAL

AT24C08 - EEPROM, 1KX8, SERIAL

Supplier's Site Datasheet
Eeprom, 8Kbit, 1Mhz, Soic-8; Memory Size Microchip - 92T0923 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, 1Mhz, Soic-8; Memory Size Microchip
92T0923
Eeprom, 8Kbit, 1Mhz, Soic-8; Memory Size Microchip 92T0923
EEPROM, 8KBIT, 1MHZ, SOIC-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 8KBIT, 1MHZ, SOIC-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT24C08C-SSHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
Memory - AT24C08C-SSHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 010269-AT24C08C-SSHM-T 1975423P 1975423 AT24C08C-SSHM-TCT-ND 774-AT24C08C-SSHM-T AT24C08C-SSHM-T AT24C08C-SSHM-T AT24C08C-SSHM-T AT24C08C-SSHM-T 92T0923 AT24C08C-SSHM-T
Product Name Memory - EEPROM - AT24C08C-SSHM-T EEPROM EEPROM Memory 1MHZ Memory IC and Storage Component Memory >> EEPROM Integrated Circuits (ICs) - Memory Memory Memory Eeprom, 8Kbit, 1Mhz, Soic-8; Memory Size Microchip Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Access Time 550 ns 550 ns 450 ns 550 ns 550 ns 550 ns 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; SOIC SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.7 V ~ 5.5 V 1.7V ~ 5.5V -3.3V; 1.7 1.7V~5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Memory - 5962-8852503ZA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 256 kbits
View Details