Microchip Technology, Inc. Memory - EEPROM - AT24C1024W-10SI-2.7 AT24C1024W-10SI-2.7

Description
Manufacturer: Microchip Technology Win Source Part Number: 010270-AT24C1024W-10 SI-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010270-AT24C1024W-10 SI-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C1024W-10SI-2.7 - 010270-AT24C1024W-10SI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C1024W-10SI-2.7
010270-AT24C1024W-10SI-2.7
Memory - EEPROM - AT24C1024W-10SI-2.7 010270-AT24C1024W-10SI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 010270-AT24C1024W-10 SI-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010270-AT24C1024W-10SI-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT24C1024W10SI2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C1024W-10SI-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C1024W-10SI-2.7
1MHZ Memory IC and Storage Component 774-AT24C1024W-10SI-2.7
IC EEPROM 1MBIT I2C 1MHZ 8SOIC Product overview: AT24C1024W-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C1024W-10SI- 2.7 can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 1MHZ 8SOIC Product overview: AT24C1024W-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C1024W-10SI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C1024W-10SI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 1Mbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C1024W-10SI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C1024W-10SI-2.7
Integrated Circuits (ICs) - Memory AT24C1024W-10SI-2.7
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 010270-AT24C1024W-10SI-2.7 AT24C1024W10SI2.7-ND 774-AT24C1024W-10SI-2.7 AT24C1024W-10SI-2.7 AT24C1024W-10SI-2.7 AT24C1024W-10SI-2.7 AT24C1024W-10SI-2.7
Product Name Memory - EEPROM - AT24C1024W-10SI-2.7 Memory 1MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 550 ns 550 ns 550 ns 550 ns 550 ns 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; Tube SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 8 611 200 762 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 24C16/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details