EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 550ns 8-PDIP
IC EEPROM 256KBIT I2C 1MHZ 8DIP
EEPROM Memory IC 256Kbit I²C 1 MHz 550 ns 8-PDIP
IC EEPROM 256KBIT I2C 1MHZ 8DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C256-10PC-ND | AT24C256-10PC | AT24C256-10PC | AT24C256-10PC |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |