Microchip Technology, Inc. Memory AT24C16D-SSHM-T

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C16D-SSHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - AT24C16D-SSHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - AT24C16D-SSHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT24C16D-SSHM-T - 118445-AT24C16D-SSHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C16D-SSHM-T
118445-AT24C16D-SSHM-T
Memory - EEPROM - AT24C16D-SSHM-T 118445-AT24C16D-SSHM-T
Manufacturer: Microchip Technology Win Source Part Number: 118445-AT24C16D-SSHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Microchip Technology
Win Source Part Number: 118445-AT24C16D-SSHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 450ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C16D-SSHM-T
1MHZ Memory IC and Storage Component 774-AT24C16D-SSHM-T
IC EEPROM 16KBIT I2C 1MHZ 8SOIC Product overview: AT24C16D-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16D-SSHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 1MHZ 8SOIC Product overview: AT24C16D-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16D-SSHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C16D-SSHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C16D-SSHM-T
Integrated Circuits (ICs) - Memory - Memory AT24C16D-SSHM-T
IC EEPROM 16KBIT I2C 1MHZ 8SOIC

IC EEPROM 16KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 16KBIT I2C 1MHZ 8SOIC

IC EEPROM 16KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 1MHZ 8SOIC

IC EEPROM 16KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT24C16D-SSHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C16D-SSHM-TTR-ND 118445-AT24C16D-SSHM-T 774-AT24C16D-SSHM-T AT24C16D-SSHM-T AT24C16D-SSHM-T AT24C16D-SSHM-T AT24C16D-SSHM-T
Product Name Memory Memory - EEPROM - AT24C16D-SSHM-T 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.7V ~ 3.6V 1.7 V ~ 3.6 V -3.3V; 1.7 Surface Mount 1.7V ~ 3.6V 3.6V; 1.7V ~ 3.6V
Access Time 450 ns 4500 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S21DM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details