Microchip Technology, Inc. Memory AT24C08D-PUM

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C08D-PUM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs 8-PDIP

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs 8-PDIP

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C08D-PUM
1MHZ Memory IC and Storage Component 774-AT24C08D-PUM
IC EEPROM 8KBIT I2C 1MHZ 8DIP Product overview: AT24C08D-PUM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08D-PUM can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C 1MHZ 8DIP Product overview: AT24C08D-PUM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08D-PUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24C08D-PUM - 768900-AT24C08D-PUM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C08D-PUM
768900-AT24C08D-PUM
Memory - EEPROM - AT24C08D-PUM 768900-AT24C08D-PUM
Manufacturer: Microchip Technology Win Source Part Number: 768900-AT24C08D-PUM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TC) Package: 8-DIP (0.300", 7.62mm) Technology: EEPROM Operating Supply Voltage: 1.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8) Access Time: 4.5μs Family Name: AT24C08D Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): FM24C08B-PD-U; FM24C08B-PD-U-R; FM24C08B-PD-T-R; FM24C08B-PD-T; ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768900-AT24C08D-PUM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 8-DIP (0.300", 7.62mm)
Technology: EEPROM
Operating Supply Voltage: 1.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Access Time: 4.5μs
Family Name: AT24C08D
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): FM24C08B-PD-U; FM24C08B-PD-U-R; FM24C08B-PD-T-R; FM24C08B-PD-T;
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
IC EEPROM 8KBIT I2C 1MHZ 8DIP

IC EEPROM 8KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Serial Eeprom, 8Kbit, 1Mhz, Dip-8; Memory Size Microchip - 92T0921 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 8Kbit, 1Mhz, Dip-8; Memory Size Microchip
92T0921
Serial Eeprom, 8Kbit, 1Mhz, Dip-8; Memory Size Microchip 92T0921
SERIAL EEPROM, 8KBIT, 1MHZ, DIP-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:1MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 8KBIT, 1MHZ, DIP-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:1MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT24C08D-PUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 4.5 µs 8-PDIP

EEPROM Memory IC 8Kbit I²C 1 MHz 4.5 µs 8-PDIP

Buy Now Datasheet
IC EEPROM 8KBIT I2C 1MHZ 8DIP

IC EEPROM 8KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C08D-PUM-ND 774-AT24C08D-PUM 768900-AT24C08D-PUM AT24C08D-PUM 92T0921 AT24C08D-PUM AT24C08D-PUM
Product Name Memory 1MHZ Memory IC and Storage Component Memory - EEPROM - AT24C08D-PUM Memory Serial Eeprom, 8Kbit, 1Mhz, Dip-8; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300", 7.62mm)
Supply Voltage 1.7V ~ 3.6V -3.3V; 1.7 1.7 V ~ 3.6 V 3.6V; 1.7V ~ 3.6V 1.7V ~ 3.6V
Access Time 4500 ns 4500 ns 4500 ns 4500 ns 4500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details