Manufacturer: Microchip Technology
Win Source Part Number: 862013-AT24C08D-CUM-
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 4.5 µs 8-VFBGA (1.5x2)
Package: Reel - TR
Package: 8-VFBGA
Mounting: Surface Mount
Family Name: AT24C08
Categories: Integrated Circuits (ICs)
Case / Package: 8-VFBGA (1.5x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
IC EEPROM 8KBIT I2C 1MHZ 8VFBGA Product overview: AT24C08D-CUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08D-CUM-T can be used for catalog matching and distributor lookup.
IC EEPROM 8KBIT I2C 1MHZ 8VFBGA
IC EEPROM 8KBIT I2C 1MHZ 8VFBGA
EEPROM Memory IC 8Kbit I²C 1 MHz 4.5 µs 8-VFBGA (1.5x2)
IC EEPROM 8KBIT I2C 1MHZ 8VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 862013-AT24C08D-CUM-T | 774-AT24C08D-CUM-T | AT24C08D-CUM-T | AT24C08D-CUM-T | AT24C08D-CUM-T | AT24C08D-CUM-T |
| Product Name | Memory - EEPROM - AT24C08D-CUM-T | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; 8-VFBGA (1.5x2) | BGA; Tape & Reel (TR) | BGA | BGA; 8-VFBGA | 8-VFBGA | |
| Access Time | 4500 ns | 4500 ns | 4500 ns | 4500 ns |