IC EEPROM 32KBIT I2C SOT23-5 Product overview: AT24C32D-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32D-STUM-T can be used for catalog matching and distributor lookup.
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns SOT-23-5
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns SOT-23-5
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 761912-AT24C32D-STUM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.7 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Access Time: 550ns
Family Name: AT24C32D
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): CAT24C32C5ATR; CAT24C32C5CTR; M24C32M-FCU6T/TF; ;
Introduction Date: December 02, 1997
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC EEPROM 32KBIT I2C SOT23-5
EEPROM Memory IC 32Kbit I²C 1 MHz 550 ns SOT-23-5
IC EEPROM 32KBIT I2C SOT23-5
IC EEPROM 32KBIT I2C SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24C32D-STUM-T | AT24C32D-STUM-TDKR-ND | 761912-AT24C32D-STUM-T | AT24C32D-STUM-T | AT24C32D-STUM-T | AT24C32D-STUM-T | AT24C32D-STUM-T |
| Product Name | SOT23 Memory IC and Storage Component | Memory | Memory - EEPROM - AT24C32D-STUM-T | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 900 ns | 550 ns | 550 ns | 550 ns | 550 ns | 550 ns | |
| Data Retention | 100 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 32 kbits | 32 kbits | 32 kbits | 32 kbits | 32 kbits |