EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-SOIC
EEPROM Memory IC 1Kbit I²C 1 MHz 550 ns 8-SOIC
IC EEPROM 1KBIT I2C 1MHZ 8SOIC
IC EEPROM 1KBIT I2C 1MHZ 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C11N-10SI-2.7-T-ND | AT24C11N-10SI-2.7-T | AT24C11N-10SI-2.7-T | AT24C11N-10SI-2.7-T |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Supply Voltage | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 2.7V ~ 5.5V |