IC EEPROM 16KBIT I2C SOT23-5 Product overview: AT24C16B-TSU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16B-TSU-T can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns SOT-23-5
IC EEPROM 16KBIT I2C SOT23-5
IC EEPROM 16KBIT I2C SOT23-5
EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns SOT-23-5
EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns SOT-23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24C16B-TSU-T | AT24C16B-TSU-T-ND | AT24C16B-TSU-T | AT24C16B-TSU-T | AT24C16B-TSU-T |
| Product Name | SOT23 Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 550 ns | 550 ns | 550 ns | 550 ns | |
| Cycle Time | 5.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |