EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-SOIC
IC EEPROM 128KBIT I2C 8SOIC
IC EEPROM 128KBIT I2C 8SOIC
EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C128W-10SC1.8-ND | AT24C128W-10SC-1.8 | AT24C128W-10SC-1.8 | AT24C128W-10SC-1.8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) | |
| Supply Voltage | 1.8V ~ 3.6V | 3.6V; 1.8V ~ 3.6V | 3.6V; 1.8V ~ 3.6V |