EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-PDIP
IC EEPROM 1KBIT I2C 1MHZ 8DIP
IC EEPROM 1KBIT I2C 1MHZ 8DIP
EEPROM Memory IC 1Kbit I²C 1 MHz 550 ns 8-PDIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C11-10PI-1.8-ND | AT24C11-10PI-1.8 | AT24C11-10PI-1.8 | AT24C11-10PI-1.8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 1.8V ~ 5.5V |