Microchip Technology, Inc. Integrated Circuits (ICs) - Memory AT24C16D-STUM-T

Description
Win Source Part Number: 1124051-AT24C16D-STU M-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 450 ns Voltage - Supply: 1.7V ~ 3.6V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): AT24C16DSTUMT; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 1611-AT24C16D-STUM-T TR-ND,1611-AT24C16D- STUM-TDKRINACTIVE,AT 24C16D-STUM-T-ND,161 1-AT24C16D-STUM-TCTI NACTIVE,AT24C16D-STU M-TCT,AT24C16D-STUM- TDKR,1611-AT24C16D-S TUM-TTR,1611-AT24C16 D-STUM-TTRINACTIVE,1 611-AT24C16D-STUM-TC T,1611-AT24C16D-STUM -TDKR-ND,1611-AT24C1 6D-STUM-TDKR,AT24C16 D-STUM-TTR,1611-AT24 C16D-STUM-TCT-ND Base Product Number: AT24C16D
Request a Quote Datasheet
Description
Win Source Part Number: 1124051-AT24C16D-STU M-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 450 ns Voltage - Supply: 1.7V ~ 3.6V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): AT24C16DSTUMT; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 1611-AT24C16D-STUM-T TR-ND,1611-AT24C16D- STUM-TDKRINACTIVE,AT 24C16D-STUM-T-ND,161 1-AT24C16D-STUM-TCTI NACTIVE,AT24C16D-STU M-TCT,AT24C16D-STUM- TDKR,1611-AT24C16D-S TUM-TTR,1611-AT24C16 D-STUM-TTRINACTIVE,1 611-AT24C16D-STUM-TC T,1611-AT24C16D-STUM -TDKR-ND,1611-AT24C1 6D-STUM-TDKR,AT24C16 D-STUM-TTR,1611-AT24 C16D-STUM-TCT-ND Base Product Number: AT24C16D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1124051-AT24C16D-STUM-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1124051-AT24C16D-STUM-T
Integrated Circuits (ICs) - Memory 1124051-AT24C16D-STUM-T
Win Source Part Number: 1124051-AT24C16D-STU M-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 450 ns Voltage - Supply: 1.7V ~ 3.6V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): AT24C16DSTUMT; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 1611-AT24C16D-STUM-T TR-ND,1611-AT24C16D- STUM-TDKRINACTIVE,AT 24C16D-STUM-T-ND,161 1-AT24C16D-STUM-TCTI NACTIVE,AT24C16D-STU M-TCT,AT24C16D-STUM- TDKR,1611-AT24C16D-S TUM-TTR,1611-AT24C16 D-STUM-TTRINACTIVE,1 611-AT24C16D-STUM-TC T,1611-AT24C16D-STUM -TDKR-ND,1611-AT24C1 6D-STUM-TDKR,AT24C16 D-STUM-TTR,1611-AT24 C16D-STUM-TCT-ND Base Product Number: AT24C16D

Win Source Part Number: 1124051-AT24C16D-STUM-T
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 450 ns
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): AT24C16DSTUMT;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 1611-AT24C16D-STUM-TTR-ND,1611-AT24C16D-STUM-TDKRINACTIVE,AT24C16D-STUM-T-ND,1611-AT24C16D-STUM-TCTINACTIVE,AT24C16D-STUM-TCT,AT24C16D-STUM-TDKR,1611-AT24C16D-STUM-TTR,1611-AT24C16D-STUM-TTRINACTIVE,1611-AT24C16D-STUM-TCT,1611-AT24C16D-STUM-TDKR-ND,1611-AT24C16D-STUM-TDKR,AT24C16D-STUM-TTR,1611-AT24C16D-STUM-TCT-ND
Base Product Number: AT24C16D

Buy Now Datasheet
SOT23 Memory IC and Storage Component - 774-AT24C16D-STUM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-AT24C16D-STUM-T
SOT23 Memory IC and Storage Component 774-AT24C16D-STUM-T
IC EEPROM 16KBIT I2C SOT23-5 Product overview: AT24C16D-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16D-STUM-T can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C SOT23-5 Product overview: AT24C16D-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16D-STUM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C16D-STUM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - AT24C16D-STUM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - AT24C16D-STUM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - AT24C16D-STUM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns SOT-23-5

EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns SOT-23-5

Buy Now Datasheet
IC EEPROM 16KBIT I2C SOT23-5

IC EEPROM 16KBIT I2C SOT23-5

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C SOT23-5

IC EEPROM 16KBIT I2C SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C16D-STUM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C16D-STUM-T
Integrated Circuits (ICs) - Memory - Memory AT24C16D-STUM-T
IC EEPROM 16KBIT I2C SOT23-5

IC EEPROM 16KBIT I2C SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1124051-AT24C16D-STUM-T 774-AT24C16D-STUM-T AT24C16D-STUM-TDKR-ND AT24C16D-STUM-T AT24C16D-STUM-T AT24C16D-STUM-T AT24C16D-STUM-T
Product Name Integrated Circuits (ICs) - Memory SOT23 Memory IC and Storage Component Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 3.6V -3.3V; 1.7 1.7V ~ 3.6V 3.6V; 1.7V ~ 3.6V 1.7V ~ 3.6V -40degC ~ 85degC (TC)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details