Atmel Corporation Memory AT24C512C-SSHM-B

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C512C-SSHM-B-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT24C512C-SSHM-B
Memory IC and Storage Component 774-AT24C512C-SSHM-B
IC EEPROM 512KBIT I2C 8SOIC Product overview: AT24C512C-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512C-SSHM-B can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 8SOIC Product overview: AT24C512C-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512C-SSHM-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24C512C-SSHM-B - 1018874-AT24C512C-SSHM-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C512C-SSHM-B
1018874-AT24C512C-SSHM-B
Memory - EEPROM - AT24C512C-SSHM-B 1018874-AT24C512C-SSHM-B
Manufacturer: Microchip Technology Win Source Part Number: 1018874-AT24C512C-SS HM-B Packaging: Bulk Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1018874-AT24C512C-SSHM-B
Packaging: Bulk
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC EEPROM 512KBIT I2C 8SOIC

IC EEPROM 512KBIT I2C 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 512Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip - 68T4128 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip
68T4128
Serial Eeprom, 512Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip 68T4128
SERIAL EEPROM, 512KBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 8SOIC

IC EEPROM 512KBIT I2C 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C512C-SSHM-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C512C-SSHM-B
Integrated Circuits (ICs) - Memory - Memory AT24C512C-SSHM-B
IC EEPROM 512KBIT I2C 8SOIC

IC EEPROM 512KBIT I2C 8SOIC

Supplier's Site
Memory - AT24C512C-SSHM-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C512C-SSHM-B-ND 774-AT24C512C-SSHM-B 1018874-AT24C512C-SSHM-B AT24C512C-SSHM-B 68T4128 AT24C512C-SSHM-B AT24C512C-SSHM-B AT24C512C-SSHM-B
Product Name Memory Memory IC and Storage Component Memory - EEPROM - AT24C512C-SSHM-B Memory Serial Eeprom, 512Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.7V ~ 3.6V -3.3V; 1.7 1.7 V ~ 3.6 V 1.7V ~ 3.6V Surface Mount 3.6V; 1.7V ~ 3.6V
Access Time 450 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - A2C00064358 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers