EEPROM Memory IC 128Kbit I²C 1 MHz 550 ns 4-WLCSP
IC EEPROM 128KBIT I2C 4WLCSP
IC EEPROM 128KBIT I2C 4WLCSP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C128C-UUM0B-T | AT24C128C-UUM0B-T | AT24C128C-UUM0B-T |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 550 ns | 550 ns | 550 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 128 kbits | 128 kbits | 128 kbits |