Microchip Technology, Inc. EEPROM AT24C512C-SSHD-T

Description
Microchip Technology, AT24C512C-SSHD-T
Request a Quote Datasheet
Description
Microchip Technology, AT24C512C-SSHD-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 1975331P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975331P
EEPROM 1975331P
Microchip Technology, AT24C512C-SSHD-T

Microchip Technology, AT24C512C-SSHD-T

Supplier's Site
EEPROM - 1975330 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975330
EEPROM 1975330
Microchip Technology, AT24C512C-SSHD-T

Microchip Technology, AT24C512C-SSHD-T

Supplier's Site
EEPROM - 1975331 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975331
EEPROM 1975331
Microchip Technology, AT24C512C-SSHD-T

Microchip Technology, AT24C512C-SSHD-T

Supplier's Site
1MHZ Memory IC and Storage Component - 774-AT24C512C-SSHD-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C512C-SSHD-T
1MHZ Memory IC and Storage Component 774-AT24C512C-SSHD-T
IC EEPROM 512KBIT I2C 1MHZ 8SOIC Product overview: AT24C512C-SSHD-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512C-SSHD-T can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 1MHZ 8SOIC Product overview: AT24C512C-SSHD-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512C-SSHD-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24C512C-SSHD-T - 010281-AT24C512C-SSHD-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C512C-SSHD-T
010281-AT24C512C-SSHD-T
Memory - EEPROM - AT24C512C-SSHD-T 010281-AT24C512C-SSHD-T
Manufacturer: Microchip Technology Win Source Part Number: 010281-AT24C512C-SSH D-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): M24512-WMW6TG; AT24C512N-10SU-2.7; 24AA515T-I/SMG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 010281-AT24C512C-SSHD-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): M24512-WMW6TG; AT24C512N-10SU-2.7; 24AA515T-I/SMG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - AT24C512C-SSHD-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24C512C-SSHD-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24C512C-SSHD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24C512C-SSHD-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 512Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C512C-SSHD-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C512C-SSHD-T
Integrated Circuits (ICs) - Memory - Memory AT24C512C-SSHD-T
IC EEPROM 512KBIT I2C 1MHZ 8SOIC

IC EEPROM 512KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 512KBIT I2C 1MHZ 8SOIC

IC EEPROM 512KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8SOIC

IC EEPROM 512KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 512Kbit, 1Mhz, Soic-8; Memory Size Microchip - 15AC6318 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 1Mhz, Soic-8; Memory Size Microchip
15AC6318
Serial Eeprom, 512Kbit, 1Mhz, Soic-8; Memory Size Microchip 15AC6318
SERIAL EEPROM, 512KBIT, 1MHZ, SOIC-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 1MHZ, SOIC-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Memory >> EEPROM - AT24C512C-SSHD-T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
AT24C512C-SSHD-T
Memory >> EEPROM AT24C512C-SSHD-T
512Kbit I2C SOIC-8 EEPROM ROHS

512Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1975331P 1975330 774-AT24C512C-SSHD-T 010281-AT24C512C-SSHD-T AT24C512C-SSHD-TCT-ND AT24C512C-SSHD-T AT24C512C-SSHD-T AT24C512C-SSHD-T AT24C512C-SSHD-T 15AC6318 AT24C512C-SSHD-T
Product Name EEPROM EEPROM 1MHZ Memory IC and Storage Component Memory - EEPROM - AT24C512C-SSHD-T Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 512Kbit, 1Mhz, Soic-8; Memory Size Microchip Memory >> EEPROM
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM
Density 4096 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Package Type SOIC; SOIC SOIC SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC
Pins 8 8 8 8
Access Time 450 ns 550 ns 550 ns 550 ns 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C02YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - MM54C200D/883 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 520 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers