Microchip Technology, Inc. Memory AT24C1024Y4-10YU-2.7

Description
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-SAP (4.9x6.0)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-SAP (4.9x6.0)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C1024Y410YU27-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-SAP (4.9x6.0)

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-SAP (4.9x6.0)

Buy Now Datasheet
Memory - EEPROM - AT24C1024Y4-10YU-2.7 - 078613-AT24C1024Y4-10YU-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C1024Y4-10YU-2.7
078613-AT24C1024Y4-10YU-2.7
Memory - EEPROM - AT24C1024Y4-10YU-2.7 078613-AT24C1024Y4-10YU-2.7
Manufacturer: Microchip Technology Win Source Part Number: 078613-AT24C1024Y4-1 0YU-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SAP (4.9x6.0) Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078613-AT24C1024Y4-10YU-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SAP (4.9x6.0)
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C1024Y4-10YU-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C1024Y4-10YU-2.7
1MHZ Memory IC and Storage Component 774-AT24C1024Y4-10YU-2.7
IC EEPROM 1MBIT I2C 1MHZ 8SAP Product overview: AT24C1024Y4-10YU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C1024Y4-10YU -2.7 can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 1MHZ 8SAP Product overview: AT24C1024Y4-10YU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C1024Y4-10YU-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C1024Y4-10YU-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 550 ns 8-SAP (4.9x6.0)

EEPROM Memory IC 1Mbit I²C 1 MHz 550 ns 8-SAP (4.9x6.0)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C1024Y4-10YU-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C1024Y4-10YU-2.7
Integrated Circuits (ICs) - Memory AT24C1024Y4-10YU-2.7
IC EEPROM 1MBIT I2C 1MHZ 8SAP

IC EEPROM 1MBIT I2C 1MHZ 8SAP

Supplier's Site
IC EEPROM 1MBIT I2C 1MHZ 8SAP

IC EEPROM 1MBIT I2C 1MHZ 8SAP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C1024Y410YU27-ND 078613-AT24C1024Y4-10YU-2.7 774-AT24C1024Y4-10YU-2.7 AT24C1024Y4-10YU-2.7 AT24C1024Y4-10YU-2.7 AT24C1024Y4-10YU-2.7
Product Name Memory Memory - EEPROM - AT24C1024Y4-10YU-2.7 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type 8-VDFN Exposed Pad 8-SAP (4.9x6.0) Tube 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S19ADM/B - Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - 2385264 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers