Microchip Technology, Inc. 32Kb I2C compatible 2-wire Serial EEPROM at24c32e

Description
The Microchip AT24C32E is a 32 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 4,096 x 8 and is optimized for use in industrial and consumer applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options and operates from 1.7V to 3.6V. Additional Features 4096 x 8 (32 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz (1.7V) and 1 MHz (>2.5V) clock compatibility Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.15 mA (Typ), 0.5 mA (Max) Write current 0.2 mA (Typ), 1 mA (Max) Standby current 0.1 uA (Typ), 0.8 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Factory Programming Available Available in 8-lead SOIC, 8-lead TSSOP, 8-pad UDFN, 8-lead PDIP, 5-lead SOT23, 8-ball VFBGA, and WLCSP
Datasheet
Description
The Microchip AT24C32E is a 32 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 4,096 x 8 and is optimized for use in industrial and consumer applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options and operates from 1.7V to 3.6V. Additional Features 4096 x 8 (32 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz (1.7V) and 1 MHz (>2.5V) clock compatibility Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.15 mA (Typ), 0.5 mA (Max) Write current 0.2 mA (Typ), 1 mA (Max) Standby current 0.1 uA (Typ), 0.8 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Factory Programming Available Available in 8-lead SOIC, 8-lead TSSOP, 8-pad UDFN, 8-lead PDIP, 5-lead SOT23, 8-ball VFBGA, and WLCSP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32Kb I2C compatible 2-wire Serial EEPROM - at24c32e - Microchip Technology, Inc.
Chandler, AZ, United States
32Kb I2C compatible 2-wire Serial EEPROM
at24c32e
32Kb I2C compatible 2-wire Serial EEPROM at24c32e
The Microchip AT24C32E is a 32 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 4,096 x 8 and is optimized for use in industrial and consumer applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options and operates from 1.7V to 3.6V. Additional Features 4096 x 8 (32 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz (1.7V) and 1 MHz (>2.5V) clock compatibility Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.15 mA (Typ), 0.5 mA (Max) Write current 0.2 mA (Typ), 1 mA (Max) Standby current 0.1 uA (Typ), 0.8 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Factory Programming Available Available in 8-lead SOIC, 8-lead TSSOP, 8-pad UDFN, 8-lead PDIP, 5-lead SOT23, 8-ball VFBGA, and WLCSP

The Microchip AT24C32E is a 32 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 4,096 x 8 and is optimized for use in industrial and consumer applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options and operates from 1.7V to 3.6V.

Additional Features

    • 4096 x 8 (32 Kbit)
    • 2-Wire Serial Interface, I2C Compatible
      • 400 kHz (1.7V) and 1 MHz (>2.5V) clock compatibility
    • Self-Timed Erase and Write Cycles (5 ms max.)
    • Low Power Consumption
      • Read current 0.15 mA (Typ), 0.5 mA (Max)
      • Write current 0.2 mA (Typ), 1 mA (Max)
      • Standby current 0.1 uA (Typ), 0.8 uA (Max)
    • Hardware Write-Protect Pin
    • More than 1 million erase/write cycles
    • Data retention > 100 years
    • Factory Programming Available
    • Available in 8-lead SOIC, 8-lead TSSOP, 8-pad UDFN, 8-lead PDIP, 5-lead SOT23, 8-ball VFBGA, and WLCSP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number at24c32e
Product Name 32Kb I2C compatible 2-wire Serial EEPROM
Memory Category EEPROM
Data Rate 1 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 559861-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers