IC EEPROM 8KBIT I2C 1MHZ 4WLCSP
EEPROM Memory IC 8Kbit I²C 1 MHz 4.5 µs 4-WLCSP
IC EEPROM 8KBIT I2C 1MHZ 4WLCSP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C08D-UUM1B-T | AT24C08D-UUM1B-T | AT24C08D-UUM1B-T |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 4500 ns | 4500 ns | |
| Density | 8 kbits | 8 kbits | 8 kbits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |