IC EEPROM 8KBIT I2C 1MHZ 8SOIC Product overview: AT24C08D-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08D-SSHM-T can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1018790-AT24C08D-SSH
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 4.5μs
Family Name: AT24C08D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): PCA24S08D,118; PCA24S08D,112; M95080-RMN5;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Automation & Process Control, Medical, Signal Processing, Power Management
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs 8-SOIC
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs 8-SOIC
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs 8-SOIC
EEPROM Memory IC 8Kbit I²C 1 MHz 4.5 µs 8-SOIC
IC EEPROM 8KBIT I2C 1MHZ 8SOIC
IC EEPROM 8KBIT I2C 1MHZ 8SOIC
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 8KBIT I2C 1MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24C08D-SSHM-T | 1018790-AT24C08D-SSHM-T | AT24C08D-SSHM-TTR-ND | AT24C08D-SSHM-T | AT24C08D-SSHM-T | AT24C08D-SSHM-T | 50AH3185 | AT24C08D-SSHM-T |
| Product Name | 1MHZ Memory IC and Storage Component | Memory - EEPROM - AT24C08D-SSHM-T | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Access Time | 4500 ns | 4500 ns | 4500 ns | 4500 ns | 4500 ns | |||
| Data Retention | 100 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 8 kbits | 8 kbits | 8 kbits | 8 kbits | 8 kbits | 8 kbits |