Microchip Technology, Inc. Memory - EEPROM - AT24C08D-MAHM-T AT24C08D-MAHM-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 862014-AT24C08D-MAHM -T Operating Temperature Range: -40°C ~ 85°C (TC) Features: EEPROM Memory IC 8Kb (1K x 8) I²C 8-UDFN (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT24C08 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 1611-AT24C08D-MAHM-T CTINACTIVE, AT24C08D-MAHM-TTR, 1611-AT24C08D-MAHM-T TR, 1611-AT24C08D-MAHM-T DKR-ND, 1611-AT24C08D-MAHM-T CT-ND, 1611-AT24C08D-MAHM-T DKRINACTIVE, 1611-AT24C08D-MAHM-T TR-ND, 1611-AT24C08D-MAHM-T TRINACTIVE, AT24C08D-MAHM-TDKR, 1611-AT24C08D-MAHM-T DKR, AT24C08D-MAHM-TCT, 1611-AT24C08D-MAHM-T CT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862014-AT24C08D-MAHM -T Operating Temperature Range: -40°C ~ 85°C (TC) Features: EEPROM Memory IC 8Kb (1K x 8) I²C 8-UDFN (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT24C08 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 1611-AT24C08D-MAHM-T CTINACTIVE, AT24C08D-MAHM-TTR, 1611-AT24C08D-MAHM-T TR, 1611-AT24C08D-MAHM-T DKR-ND, 1611-AT24C08D-MAHM-T CT-ND, 1611-AT24C08D-MAHM-T DKRINACTIVE, 1611-AT24C08D-MAHM-T TR-ND, 1611-AT24C08D-MAHM-T TRINACTIVE, AT24C08D-MAHM-TDKR, 1611-AT24C08D-MAHM-T DKR, AT24C08D-MAHM-TCT, 1611-AT24C08D-MAHM-T CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C08D-MAHM-T - 862014-AT24C08D-MAHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C08D-MAHM-T
862014-AT24C08D-MAHM-T
Memory - EEPROM - AT24C08D-MAHM-T 862014-AT24C08D-MAHM-T
Manufacturer: Microchip Technology Win Source Part Number: 862014-AT24C08D-MAHM -T Operating Temperature Range: -40°C ~ 85°C (TC) Features: EEPROM Memory IC 8Kb (1K x 8) I²C 8-UDFN (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT24C08 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 1611-AT24C08D-MAHM-T CTINACTIVE, AT24C08D-MAHM-TTR, 1611-AT24C08D-MAHM-T TR, 1611-AT24C08D-MAHM-T DKR-ND, 1611-AT24C08D-MAHM-T CT-ND, 1611-AT24C08D-MAHM-T DKRINACTIVE, 1611-AT24C08D-MAHM-T TR-ND, 1611-AT24C08D-MAHM-T TRINACTIVE, AT24C08D-MAHM-TDKR, 1611-AT24C08D-MAHM-T DKR, AT24C08D-MAHM-TCT, 1611-AT24C08D-MAHM-T CT

Manufacturer: Microchip Technology
Win Source Part Number: 862014-AT24C08D-MAHM-T
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EEPROM Memory IC 8Kb (1K x 8) I²C 8-UDFN (2x3)
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT24C08
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 1611-AT24C08D-MAHM-TCTINACTIVE, AT24C08D-MAHM-TTR, 1611-AT24C08D-MAHM-TTR, 1611-AT24C08D-MAHM-TDKR-ND, 1611-AT24C08D-MAHM-TCT-ND, 1611-AT24C08D-MAHM-TDKRINACTIVE, 1611-AT24C08D-MAHM-TTR-ND, 1611-AT24C08D-MAHM-TTRINACTIVE, AT24C08D-MAHM-TDKR, 1611-AT24C08D-MAHM-TDKR, AT24C08D-MAHM-TCT, 1611-AT24C08D-MAHM-TCT

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C08D-MAHM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C08D-MAHM-T
1MHZ Memory IC and Storage Component 774-AT24C08D-MAHM-T
IC EEPROM 8KBIT I2C 1MHZ 8UDFN Product overview: AT24C08D-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08D-MAHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C 1MHZ 8UDFN Product overview: AT24C08D-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08D-MAHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C08D-MAHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs 8-UDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24C08D-MAHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs 8-UDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24C08D-MAHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs 8-UDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs 8-UDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C08D-MAHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C08D-MAHM-T
Integrated Circuits (ICs) - Memory - Memory AT24C08D-MAHM-T
IC EEPROM 8KBIT I2C 1MHZ 8UDFN

IC EEPROM 8KBIT I2C 1MHZ 8UDFN

Supplier's Site
Memory - AT24C08D-MAHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 4.5 µs 8-UDFN (2x3)

EEPROM Memory IC 8Kbit I²C 1 MHz 4.5 µs 8-UDFN (2x3)

Buy Now Datasheet
IC EEPROM 8KBIT I2C 1MHZ 8UDFN

IC EEPROM 8KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 1MHZ 8UDFN

IC EEPROM 8KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 862014-AT24C08D-MAHM-T 774-AT24C08D-MAHM-T AT24C08D-MAHM-TCT-ND AT24C08D-MAHM-T AT24C08D-MAHM-T AT24C08D-MAHM-T AT24C08D-MAHM-T
Product Name Memory - EEPROM - AT24C08D-MAHM-T 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UDFN (2x3) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Access Time 4500 ns 4500 ns 4500 ns 4500 ns
Data Retention 100 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - AT24C256N-10SQ-2.7 - 849503-AT24C256N-10SQ-2.7 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers