Microchip Technology, Inc. Memory AT24C512B-PU

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C512B-PU-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-PDIP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-PDIP

Buy Now Datasheet
Memory - AT24C512B-PU - 1147910-AT24C512B-PU - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT24C512B-PU
1147910-AT24C512B-PU
Memory - AT24C512B-PU 1147910-AT24C512B-PU
Manufacturer: Atmel Win Source Part Number: 1147910-AT24C512B-PU Family Name: AT24C512B Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): M24512-RBN5; M24512-RBN6; SA25C512LN; Introduction Date: May 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Automotive

Manufacturer: Atmel
Win Source Part Number: 1147910-AT24C512B-PU
Family Name: AT24C512B
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): M24512-RBN5; M24512-RBN6; SA25C512LN;
Introduction Date: May 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Automotive

Buy Now
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C512B-PU
1MHZ Memory IC and Storage Component 774-AT24C512B-PU
IC EEPROM 512KBIT I2C 1MHZ 8DIP Product overview: AT24C512B-PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512B-PU can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 1MHZ 8DIP Product overview: AT24C512B-PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512B-PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C512B-PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C512B-PU
Integrated Circuits (ICs) - Memory - Memory AT24C512B-PU
IC EEPROM 512KBIT I2C 1MHZ 8DIP

IC EEPROM 512KBIT I2C 1MHZ 8DIP

Supplier's Site
IC EEPROM 512KBIT I2C 1MHZ 8DIP

IC EEPROM 512KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Memory - AT24C512B-PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-PDIP

EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C512B-PU-ND 1147910-AT24C512B-PU 774-AT24C512B-PU AT24C512B-PU AT24C512B-PU AT24C512B-PU
Product Name Memory Memory - AT24C512B-PU 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.8V ~ 3.6V 3.6V; 1.8V ~ 3.6V Through Hole 3.6V; 1.8V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S07ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers
Integrated Circuits (ICs) - Memory - Memory - 54F189DC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 15.5 ns
Density 0 kbits
View Details
2 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details