Microchip Technology, Inc. Memory AT24C1024BY7-YH25-T

Description
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-UDFN (6x4.9)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-UDFN (6x4.9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C1024BY7-YH25-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-UDFN (6x4.9)

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-UDFN (6x4.9)

Buy Now Datasheet
Memory - EEPROM - AT24C1024BY7-YH25-T - 862016-AT24C1024BY7-YH25-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C1024BY7-YH25-T
862016-AT24C1024BY7-YH25-T
Memory - EEPROM - AT24C1024BY7-YH25-T 862016-AT24C1024BY7-YH25-T
Manufacturer: Microchip Technology Win Source Part Number: 862016-AT24C1024BY7- YH25-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 550 ns 8-UDFN (6x4.9) Package: Reel - TR Package: 8-UDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AT24C1024 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (6x4.9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT24C1024BY7-YH25-TC T, AT24C1024BY7-YH25-T- ND, AT24C1024BY7-YH25-TT R, AT24C1024BY7-YH25-TD KR, AT24C1024BY7YH25T

Manufacturer: Microchip Technology
Win Source Part Number: 862016-AT24C1024BY7-YH25-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 550 ns 8-UDFN (6x4.9)
Package: Reel - TR
Package: 8-UDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT24C1024
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (6x4.9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT24C1024BY7-YH25-TCT, AT24C1024BY7-YH25-T-ND, AT24C1024BY7-YH25-TTR, AT24C1024BY7-YH25-TDKR, AT24C1024BY7YH25T

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C1024BY7-YH25-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C1024BY7-YH25-T
1MHZ Memory IC and Storage Component 774-AT24C1024BY7-YH25-T
IC EEPROM 1MBIT I2C 1MHZ 8UDFN Product overview: AT24C1024BY7-YH25-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C1024BY7-YH2 5-T can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 1MHZ 8UDFN Product overview: AT24C1024BY7-YH25-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C1024BY7-YH25-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C1024BY7-YH25-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C1024BY7-YH25-T
Integrated Circuits (ICs) - Memory AT24C1024BY7-YH25-T
IC EEPROM 1MBIT I2C 1MHZ 8UDFN

IC EEPROM 1MBIT I2C 1MHZ 8UDFN

Supplier's Site
IC EEPROM 1MBIT I2C 1MHZ 8UDFN

IC EEPROM 1MBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Memory - AT24C1024BY7-YH25-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 550 ns 8-UDFN (6x4.9)

EEPROM Memory IC 1Mbit I²C 1 MHz 550 ns 8-UDFN (6x4.9)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C1024BY7-YH25-TTR-ND 862016-AT24C1024BY7-YH25-T 774-AT24C1024BY7-YH25-T AT24C1024BY7-YH25-T AT24C1024BY7-YH25-T AT24C1024BY7-YH25-T
Product Name Memory Memory - EEPROM - AT24C1024BY7-YH25-T 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type 8-UDFN Exposed Pad 8-UDFN (6x4.9) Tape & Reel (TR) 8-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 51-30259Z02-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256S25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details