Microchip Technology, Inc. Memory AT24C512BY7-YH25-T

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-UDFN (6x4.9)
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-UDFN (6x4.9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C512BY7-YH25-T-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-UDFN (6x4.9)

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-UDFN (6x4.9)

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C512BY7-YH25-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C512BY7-YH25-T
1MHZ Memory IC and Storage Component 774-AT24C512BY7-YH25-T
IC EEPROM 512KBIT I2C 1MHZ 8UDFN Product overview: AT24C512BY7-YH25-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512BY7-YH25 -T can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 1MHZ 8UDFN Product overview: AT24C512BY7-YH25-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512BY7-YH25-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24C512BY7-YH25-T - 199331-AT24C512BY7-YH25-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C512BY7-YH25-T
199331-AT24C512BY7-YH25-T
Memory - EEPROM - AT24C512BY7-YH25-T 199331-AT24C512BY7-YH25-T
Manufacturer: Microchip Technology Win Source Part Number: 199331-AT24C512BY7-Y H25-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SAP (4.9x6.0) Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 199331-AT24C512BY7-YH25-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SAP (4.9x6.0)
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C512BY7-YH25-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C512BY7-YH25-T
Integrated Circuits (ICs) - Memory AT24C512BY7-YH25-T
IC EEPROM 512KBIT I2C 1MHZ 8UDFN

IC EEPROM 512KBIT I2C 1MHZ 8UDFN

Supplier's Site
IC EEPROM 512KBIT I2C 1MHZ 8UDFN

IC EEPROM 512KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Memory - AT24C512BY7-YH25-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 550 ns 8-UDFN (6x4.9)

EEPROM Memory IC 512Kbit I²C 1 MHz 550 ns 8-UDFN (6x4.9)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C512BY7-YH25-T-ND 774-AT24C512BY7-YH25-T 199331-AT24C512BY7-YH25-T AT24C512BY7-YH25-T AT24C512BY7-YH25-T AT24C512BY7-YH25-T
Product Name Memory 1MHZ Memory IC and Storage Component Memory - EEPROM - AT24C512BY7-YH25-T Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UDFN Exposed Pad Tape & Reel (TR) 8-SAP (4.9x6.0) 8-UDFN Exposed Pad
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5 V ~ 5.5 V 2.5V ~ 5.5V 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 27LS00AFM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
4 suppliers
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details