Microchip Technology, Inc. Memory AT24C08BY6-YH-T

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-Mini Map (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-Mini Map (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C08BY6-YH-T-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-Mini Map (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-Mini Map (2x3)

Buy Now Datasheet
 - AT24C08BY6-YH-T - Rochester Electronics
Newburyport, MA, United States
EEPROM, 1KX8, Serial, CMOS, PDSO8

EEPROM, 1KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT24C08BY6-YH-T
Memory IC and Storage Component 774-AT24C08BY6-YH-T
IC EEPROM 8KBIT I2C 8MINI MAP Product overview: AT24C08BY6-YH-T from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08BY6-YH-T can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C 8MINI MAP Product overview: AT24C08BY6-YH-T from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08BY6-YH-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 8MINI MAP

IC EEPROM 8KBIT I2C 8MINI MAP

Supplier's Site Datasheet
Memory - AT24C08BY6-YH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-Mini Map (2x3)

EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-Mini Map (2x3)

Buy Now Datasheet
Memory - AT24C08BY6-YH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-Mini Map (2x3)

EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-Mini Map (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C08BY6-YH-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C08BY6-YH-T
Integrated Circuits (ICs) - Memory - Memory AT24C08BY6-YH-T
IC EEPROM 8KBIT I2C 8MINI MAP

IC EEPROM 8KBIT I2C 8MINI MAP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C08BY6-YH-T-ND AT24C08BY6-YH-T 774-AT24C08BY6-YH-T AT24C08BY6-YH-T AT24C08BY6-YH-T AT24C08BY6-YH-T
Product Name Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad SOLCC8 Bulk 8-UFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V 8-Mini Map (2x3)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details