Microchip Technology, Inc. Memory AT24C512C-MAHM-T

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-UDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C512C-MAHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-UDFN (2x3)

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24C512C-MAHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-UDFN (2x3)

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24C512C-MAHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-UDFN (2x3)

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - EEPROM - AT24C512C-MAHM-T - 1018872-AT24C512C-MAHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C512C-MAHM-T
1018872-AT24C512C-MAHM-T
Memory - EEPROM - AT24C512C-MAHM-T 1018872-AT24C512C-MAHM-T
Manufacturer: Microchip Technology Win Source Part Number: 1018872-AT24C512C-MA HM-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-Mini Map (2x3) Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1018872-AT24C512C-MAHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-Mini Map (2x3)
Supply Voltage - Operating: 1.7 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT24C512C-MAHM-T
Memory IC and Storage Component 774-AT24C512C-MAHM-T
IC EEPROM 512KBIT I2C 8UDFN Product overview: AT24C512C-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512C-MAHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 8UDFN Product overview: AT24C512C-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512C-MAHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C512C-MAHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-UDFN (2x3)

EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-UDFN (2x3)

Buy Now Datasheet
IC EEPROM 512KBIT I2C 8UDFN

IC EEPROM 512KBIT I2C 8UDFN

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 8UDFN

IC EEPROM 512KBIT I2C 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C512C-MAHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C512C-MAHM-T
Integrated Circuits (ICs) - Memory - Memory AT24C512C-MAHM-T
IC EEPROM 512KBIT I2C 8UDFN

IC EEPROM 512KBIT I2C 8UDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C512C-MAHM-TTR-ND 1018872-AT24C512C-MAHM-T 774-AT24C512C-MAHM-T AT24C512C-MAHM-T AT24C512C-MAHM-T AT24C512C-MAHM-T AT24C512C-MAHM-T
Product Name Memory Memory - EEPROM - AT24C512C-MAHM-T Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-Mini Map (2x3) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Supply Voltage 1.7V ~ 3.6V 1.7 V ~ 3.6 V -3.3V; 1.7 3.6V; 1.7V ~ 3.6V 1.7V ~ 3.6V -40degC ~ 85degC (TA)
Access Time 900 ns 450 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 591289-004-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C02LI-GA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details